Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.75K x 8
Supply Voltage - Operating 4.2V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F8720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F8720-E/PT-NDR
Standard Package 119
Win Source Part Number 1085100-PIC18F8720-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F8720-E/PT CAD Model

Description

Microchip Technology's PIC18F8720-E/PT Microcontroller

The PIC18F8720-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the popular PIC18F family, which is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors. The device comes in a 80-TQFP (10x10) package, offering a compact footprint for space-constrained applications.

Core Features:

  • CPU: The microcontroller is built around a powerful PIC18 core with an enhanced RISC architecture, operating at a maximum speed of 40 MHz. This provides the computational power necessary for complex tasks and real-time processing.
  • Memory: It boasts a substantial memory capacity, including 128 KB of flash memory for program storage, 3,904 bytes of RAM for data handling, and 1 KB of EEPROM for non-volatile data storage.
  • I/O Ports: The device features up to 70 I/O pins, giving designers the flexibility to connect a wide array of peripherals and interfaces. These pins are also equipped with interrupt-on-change capabilities.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 16 channels allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: A variety of communication modules are included, such as a synchronous serial port (SSP) with SPI and I2C, two Enhanced USART modules, and a parallel slave port. This ensures seamless integration with other digital systems and allows for easy data exchange.

Advanced Features:

  • Power Management: The PIC18F8720-E/PT is designed with power-saving features like multiple sleep modes, which help in reducing power consumption for battery-powered applications.
  • Robust Security: The microcontroller incorporates features such as Watchdog Timer (WDT), brown-out reset, and extended watchdog timer (EWDT) to ensure reliable operation under adverse conditions.
  • Programmable 16-bit Timers: Multiple 16-bit timers can be used for event timing, pulse generation, and PWM outputs, which are crucial for motor control and other time-sensitive operations.

Overall, the PIC18F8720-E/PT is a versatile and powerful MCU that offers a balanced combination of performance, memory, and peripherals. It is an ideal choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention