EN
  • EN
  • DE

pic18f87k22-e/pt

Part No pic18f87k22-e/pt
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin, High-Performance, 1-Mbit Enhanced Flash Microcontrollers with 12-Bit A/D and nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity EBI/EMI, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1238319-pic18f87k22-e/pt
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian pic18f87k22-e/pt CAD Model

Description

Product Overview: PIC18F87K22-E/PT

The PIC18F87K22-E/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful component is designed to cater to a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and more. Its flexible design and rich set of features make it a go-to choice for engineers and developers looking to create sophisticated and reliable products.

Key Features

  • Core: The microcontroller is built around a robust PIC18 core with an enhanced RISC architecture, providing a perfect balance between power efficiency and processing speed, operating at a maximum frequency of 64 MHz.
  • Memory: It boasts a substantial 128 KB of Flash memory for program storage, alongside 3,904 bytes of RAM for data handling and 1 KB of EEPROM for non-volatile data storage.
  • I/O Pins: The device includes up to 70 general-purpose I/O pins, giving designers the flexibility to interface with a multitude of external devices and sensors.
  • Communication Peripherals: For communication purposes, the PIC18F87K22-E/PT comes equipped with multiple serial communication modules including USART, SPI, and I2C, which are essential for modern embedded systems.
  • Analog Features: The MCU features a 12-bit Analog-to-Digital Converter (ADC) with up to 31 channels, as well as two comparators and a Charge Time Measurement Unit (CTMU) for capacitive touch sensing or precision time measurement.
  • Timers and PWM: It includes various timers and up to four Capture/Compare/PWM (CCP) modules for advanced timing and control operations.
  • Operating Voltage: The microcontroller operates over a broad voltage range of 1.8V to 3.6V, allowing for versatile power management in different environments.

Package and Temperature Range

The PIC18F87K22-E/PT is housed in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. Moreover, it is characterized for operation from -40°C to 85°C, ensuring reliable performance across extreme temperature conditions.

Integrated Development Support

Microchip Technology provides comprehensive development support for the PIC18F87K22-E/PT, including an integrated development environment (IDE), software libraries, and hardware development tools. This support accelerates the development process and helps bring products to market faster.

In conclusion, the PIC18F87K22-E/PT is a versatile and powerful MCU that offers a rich feature set suitable for a wide array of applications, backed by Microchip's renowned support and resources.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2355 $51.7680
38+ $2.6548 $100.8824
59+ $2.5718 $151.7362
81+ $2.4889 $201.6009
104+ $2.4059 $250.2136
140+ $2.1570 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess