EN
  • EN
  • DE

PIC18F87K22-I/PT

Part No PIC18F87K22-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 69
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 24x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 276391-PIC18F87K22-I/PT
Family Name PIC18F87K22
Introduction Date August 31, 2000
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F87K22-I/PT CAD Model

Description

Microchip Technology's PIC18F87K22-I/PT Microcontroller

The PIC18F87K22-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and exceptional reliability. This MCU is part of the popular PIC18F K22 family, designed to cater to a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and medical equipment.

Key Features:

  • Core: The device is based on Microchip's advanced, high-performance PIC18 core, operating at a maximum speed of 64 MHz. This provides the power and flexibility needed for complex tasks and real-time processing.
  • Program Memory: It comes with 128 KB of flash memory, which is ideal for storing large application programs and data.
  • RAM: With 3,827 bytes of RAM, the MCU offers ample space for data manipulation and buffer storage.
  • EEPROM: An integrated 1 KB EEPROM allows for easy data storage without the need for external memory components.
  • I/O Pins: The device features 68 high-current sink/source I/O pins, providing a wide range of interfacing capabilities with peripheral devices.
  • Communication Peripherals: It includes multiple serial communication options such as SPI, I2C, and UART, facilitating easy integration with other digital systems.
  • Analog Features: The MCU is equipped with 16 channels of 10-bit Analog-to-Digital Converters (ADC), three comparators, and a programmable voltage reference, making it suitable for analog-intensive applications.
  • Timers and PWM: It offers a variety of timers, including four 8-bit and three 16-bit timers, along with Enhanced Capture/Compare/PWM (ECCP) modules for advanced timing and control operations.

Package and Temperature Range:

The PIC18F87K22-I/PT is available in a 80-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. It is designed to operate over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Development Support and Tools:

Microchip provides extensive support for development with the PIC18F87K22-I/PT, including integrated development environments (IDEs) like MPLAB X, compilers such as MPLAB XC8, and hardware tools like in-circuit debuggers and programmers. This ensures a smooth and efficient development process from prototype to production.

The combination of its advanced features, extensive memory, and robust peripheral set makes the PIC18F87K22-I/PT a versatile and powerful microcontroller choice for engineers and designers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4881 $57.4405
11+ $9.4261 $103.6871
17+ $9.1316 $155.2372
23+ $8.8370 $203.2510
30+ $8.5424 $256.2720
40+ $7.6588 $306.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,248 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess