EN
  • EN
  • DE

PIC18F87K22-I/PTRSL

Part No PIC18F87K22-I/PTRSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 69
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 24x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 142272-PIC18F87K22-I/PTRSL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F87K22-I/PTRSL CAD Model

Description

The PIC18F87K22-I/PTRSL is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require robust operation, flexibility, and ease of use. This MCU is a member of the popular PIC18F family, which is known for its advanced features and peripherals tailored for real-time control systems.

Key Features

  • Core: Enhanced Mid-Range Core with 16 levels of hardware stack.
  • Operating Speed: Up to 64 MHz clock speed, offering a maximum performance of 16 MIPS (Million Instructions Per Second).
  • Program Memory: 128 KB of Flash memory, providing ample space for complex applications.
  • Data Memory: 3,904 Bytes of RAM and 1,024 Bytes of EEPROM for data storage.
  • Digital Communication: Integrated with multiple serial communication modules including EUSART, SPI, and I2C for versatile connectivity options.
  • Timers: Multiple 8-bit and 16-bit timers, along with an enhanced capture/compare/PWM (ECCP) module for precise timing operations.
  • Analog Features: 12-bit Analog-to-Digital Converter (ADC) with up to 31 channels, and two comparators for analog signal processing.
  • Power Management: Power-saving modes including Idle and Sleep modes for energy-efficient operation.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Available in a 44-pin TQFP package.

Applications

The PIC18F87K22-I/PTRSL MCU is ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Systems
  • Home Automation
  • Medical Devices
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Support and Resources

Microchip Technology provides extensive support and resources for the PIC18F87K22-I/PTRSL, including development tools, software libraries, and application notes to facilitate rapid development and deployment of applications utilizing this MCU.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0215 $51.0645
8+ $13.9663 $111.7304
12+ $13.5299 $162.3588
16+ $13.0934 $209.4944
20+ $12.6570 $253.1400
27+ $11.3477 $306.3879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,512 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess