EN
  • EN
  • DE
  • IT

PIC18LF2520T-I/SO

Part No PIC18LF2520T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203803-PIC18LF2520T-I/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC18LF2520T-I/SO CAD Model

Description

The PIC18LF2520T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This 8-bit microcontroller is based on the PIC18 architecture and is designed for embedded systems that require efficient operation and flexible interfacing options.

Key Features

  • Core: The device features a robust 8-bit PIC core with an enhanced RISC architecture, providing a perfect balance between power consumption and processing speed, with a wide operating voltage range of 2.0V to 5.5V.
  • Memory: It includes 32KB of flash program memory, 1.5KB of RAM, and 256 bytes of EEPROM data memory, which are ideal for complex algorithms and data-intensive applications.
  • Speed: With a maximum CPU speed of 40 MHz (10 MIPS), the PIC18LF2520T-I/SO offers rapid execution of instructions, which is crucial for time-sensitive tasks and real-time processing.
  • I/O Ports: The microcontroller provides 25 I/O pins, allowing for versatile connectivity with peripherals and other devices, making it an excellent choice for a wide range of applications.
  • Communication Peripherals: It is equipped with multiple communication modules, including USART, SPI, and I2C, facilitating easy data exchange and integration into complex systems.
  • Analog Features: The MCU comes with 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which enables precise analog signal measurement and conversion for various sensing applications.
  • Timers and PWM: It features multiple timers and up to two Capture/Compare/PWM (CCP) modules, making it suitable for timing operations and PWM applications like motor control and LED dimming.
  • Package: The device is offered in a 28-pin SOIC package, ensuring a compact footprint suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The PIC18LF2520T-I/SO is highly versatile and can be used in a variety of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and medical devices. Its robust feature set ensures that it can meet the demands of both simple and complex embedded solutions.

Conclusion

Overall, the PIC18LF2520T-I/SO from Microchip Technology is a powerful and reliable microcontroller that offers a rich set of features to support a wide array of applications. Its performance, memory capacity, and flexible interfacing options make it an excellent choice for designers looking to create efficient and innovative products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3928 $57.5712
8+ $13.4643 $107.7144
12+ $13.0000 $156.0000
17+ $12.0714 $205.2138
22+ $11.6071 $255.3562
27+ $11.1429 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess