EN
  • EN
  • DE

PIC18LF25J10-I/SS

Part No PIC18LF25J10-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 21
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061907-PIC18LF25J10-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF25J10-I/SS CAD Model

Description

Microchip Technology's PIC18LF25J10-I/SS Microcontroller

The PIC18LF25J10-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile MCU is part of Microchip's renowned PIC18F family, known for their robust architecture, rich feature set, and ease of use. The PIC18LF25J10-I/SS variant is particularly well-suited for battery-operated and power-sensitive applications due to its low-power capabilities.

At the heart of the PIC18LF25J10-I/SS is a powerful 8-bit processor capable of operating at a maximum speed of 40 MHz. This is achieved through an external crystal, or it can run at 10 MHz internally. The device comes with enhanced flash memory of 32KB, allowing for ample space for complex applications and the flexibility of in-circuit programming. It also features 2KB of RAM for data storage and 256 bytes of EEPROM for non-volatile data retention.

The microcontroller's I/O options are comprehensive, with 25 general-purpose I/O pins that give designers the freedom to interface with a wide array of peripherals and sensors. The PIC18LF25J10-I/SS also includes advanced features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, which is ideal for analog sensor integration. For communication, this MCU supports serial peripherals with USART, SPI, and I2C modules.

The PIC18LF25J10-I/SS boasts a range of timers, including one 8-bit and three 16-bit timers, providing precise timing and measurement capabilities. Additionally, the microcontroller has two Capture/Compare/PWM (CCP) modules, allowing for sophisticated control in applications like motor control and LED dimming.

This MCU is housed in an SSOP-28 (Shrink Small Outline Package) with a temperature range of -40°C to +85°C, making it robust for industrial applications. The "LF" in the product name indicates its low-power functionality, with a wide operating voltage range of 2.0V to 3.6V, ensuring energy efficiency.

In summary, the PIC18LF25J10-I/SS from Microchip Technology is a feature-rich and versatile microcontroller that is ideal for designers looking to develop applications requiring low power consumption, robust performance, and a wide range of interfacing options.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess