EN
  • EN
  • DE

ST33ZP24AQFNPVSL

Part No ST33ZP24AQFNPVSL
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Trusted Platform Module with SPI interface based on 32-bit ARM SecurCore SC300 CPU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 970918-ST33ZP24AQFNPVSL
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST33ZP24AQFNPVSL CAD Model

Description

ST33ZP24AQFNPVSL - Secure Microcontroller by STMicroelectronics

The ST33ZP24AQFNPVSL is a cutting-edge secure microcontroller produced by STMicroelectronics, designed to offer robust security features for a variety of applications, including mobile communications, banking, e-government, identity verification, and secure access control. This product is part of the ST33 family, well-known for its high-performance ARM SecurCore SC300 32-bit RISC processor.

With an emphasis on security, the ST33ZP24AQFNPVSL integrates state-of-the-art hardware features to protect against advanced forms of attacks. It includes a comprehensive suite of countermeasures against fault injections and side-channel attacks, ensuring the integrity and confidentiality of the data processed and stored within the device. The microcontroller operates with a supply voltage range of 2.7V to 3.6V, suitable for a wide array of secure electronic applications.

The device boasts a substantial memory capacity, featuring a 24KB high-speed internal Universal Asynchronous Receiver Transmitter (UART) and up to 1.28MB of high-density NAND Flash memory for data and program storage. This large memory space is beneficial for applications that require significant data storage or complex software applications.

The ST33ZP24AQFNPVSL is designed with flexibility in mind, offering multiple communication interfaces, including ISO/IEC 7816, SWP (Single Wire Protocol), and I2C interfaces, making it highly adaptable to different system architectures. The inclusion of an ISO/IEC 14443 Type A interface allows for contactless communication, which is essential for applications such as contactless payment systems or electronic passports.

For developers and integrators, STMicroelectronics provides extensive support for the ST33ZP24AQFNPVSL, including software libraries and development kits that facilitate the implementation of secure applications. The microcontroller's robust packaging ensures longevity and reliability even in demanding environments, making it a preferred choice for mission-critical security applications.

In summary, the ST33ZP24AQFNPVSL from STMicroelectronics is a top-tier secure microcontroller that provides advanced security features, large memory capacity, and flexible communication options, suitable for applications requiring the highest levels of protection and data integrity.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess