EN
  • EN
  • DE

PIC18LF4510-I/ML

Part No PIC18LF4510-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792166-PIC18LF4510-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4510
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4510-I/ML CAD Model

Description

Microchip Technology PIC18LF4510-I/ML Microcontroller

The PIC18LF4510-I/ML from Microchip Technology is a high-performance microcontroller featuring a powerful 8-bit architecture. This device is part of the PIC18F family, known for its enhanced flash microcontrollers with 10-bit A/D converters. The 'LF' series, in particular, signifies that this is a low-power device, making it an excellent choice for energy-efficient and battery-powered applications.

The microcontroller comes in a compact 44-pin QFN package, which is ideal for space-constrained applications. It operates with an extended voltage range, ensuring versatility in various operating conditions. With its precision internal oscillators, the PIC18LF4510-I/ML can work reliably without the need for external clock sources, simplifying design and reducing component count.

Key features of the PIC18LF4510-I/ML include:

  • High-Performance RISC CPU: Features C compiler optimized architecture with optional extended instruction set designed to optimize re-entrant code.
  • Advanced Peripherals: Integrated with 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, providing accurate analog sensing capabilities.
  • Memory: Equipped with up to 32KB of flash memory, 1536 bytes of RAM, and 256 bytes of EEPROM, offering ample space for complex programs and data storage.
  • Communication Interfaces: Offers a variety of serial communication options including USART, SPI, and I2C for flexible connectivity.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and a programmable low-voltage detect circuit which together ensure reliable operation under variable power conditions.
  • Temperature Range: Capable of operating in industrial temperature ranges, making it suitable for harsh environments.

The PIC18LF4510-I/ML is a robust microcontroller that is well-suited for industrial control systems, automotive applications, consumer electronics, and other embedded systems that require low power consumption without compromising on performance. Its rich feature set and extensive support tools make it an excellent choice for designers looking to reduce development time and bring their products to market quickly.

With Microchip's commitment to quality, the PIC18LF4510-I/ML is a reliable component that can help elevate the performance and efficiency of your electronic designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess