EN
  • EN
  • DE

PIC18LF4550-I/P

Part No PIC18LF4550-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC18LF4550
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889723-PIC18LF4550-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF4550-I/P CAD Model

Description

Microchip Technology's PIC18LF4550-I/P Microcontroller

The PIC18LF4550-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and extensive connectivity options. This 8-bit MCU is part of the popular PIC18 family, designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The device is built around a powerful PIC18 core with an enhanced RISC architecture, providing a maximum CPU speed of 48 MHz. It offers a linear program memory addressing of up to 2 MB and a linear data memory addressing of up to 4 KB.
  • Memory: With 32 KB of flash program memory, 2 KB of RAM, and 256 bytes of EEPROM, the PIC18LF4550-I/P offers ample space for complex programs and data storage.
  • USB Connectivity: One of the standout features of the PIC18LF4550-I/P is its full-speed USB 2.0 compliant interface, which allows for easy integration with computer systems and other USB-enabled devices.
  • I/O Ports: It boasts 35 general-purpose I/O pins, providing flexibility for interfacing with a wide array of peripherals and sensors.
  • 10-bit ADC: The microcontroller includes a 10-bit, 13-channel Analog-to-Digital Converter, making it suitable for applications requiring precise analog signal measurement.
  • Peripherals: Additional built-in peripherals include PWM modules, serial communication (USART), SPI, and I2C modules, enhancing the device's capability to handle complex tasks and communication protocols.

Power Efficiency

The "LF" in the PIC18LF4550-I/P designation indicates that this MCU is part of Microchip's low-power series. It can operate at a voltage range of 2.0V to 5.5V, making it an ideal choice for battery-operated devices where power consumption is a critical consideration.

Package and Temperature Range

This microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), ensuring ease of handling and assembly onto printed circuit boards. It is also designed to operate over the industrial temperature range of -40°C to +85°C, guaranteeing reliable performance under harsh environmental conditions.

The PIC18LF4550-I/P from Microchip Technology is a versatile and efficient solution for designers looking to integrate USB functionality with the performance and reliability of the PIC18 family in their embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess