EN
  • EN
  • DE

PIC24EP256GP206T-I/PT

Part No PIC24EP256GP206T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24EP
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24EP256GP206
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340970-PIC24EP256GP206T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GP206T-I/PT CAD Model

Description

Microchip Technology PIC24EP256GP206T-I/PT Microcontroller

The PIC24EP256GP206T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This 16-bit microcontroller is part of the PIC24EP series, well-regarded for its excellent power efficiency, robust performance, and versatile feature set. It is ideal for applications across a range of industries, including automotive, industrial control, medical devices, and consumer electronics.

At the heart of the PIC24EP256GP206T-I/PT MCU is a modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 70 MIPS. This is facilitated by its 256 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and data buffering. The device operates at a voltage range of 3.0V to 3.6V, which strikes a balance between energy consumption and processing capability.

One of the standout features of this MCU is its extensive set of peripherals. It includes a variety of timers, input/output ports, and serial communication modules such as I²C, SPI, and UART, which enable it to interface with a wide array of external devices. Moreover, the PIC24EP256GP206T-I/PT boasts advanced analog features, including a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.

The MCU also features a Direct Memory Access (DMA) controller, which facilitates faster data transfers without burdening the CPU, thus enhancing the overall system efficiency. Additionally, it comes with a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it a versatile choice for user interface design.

For safety-critical applications, the PIC24EP256GP206T-I/PT includes fail-safe clock monitoring, windowed watchdog timer, and deadman timer, ensuring reliable operation even under adverse conditions. Its extended temperature range (-40°C to +85°C) and TQFP (Thin Quad Flat Package) form factor make it suitable for space-constrained and harsh environments.

In summary, the PIC24EP256GP206T-I/PT from Microchip Technology is a feature-rich, high-performance microcontroller that offers a perfect blend of efficiency, reliability, and versatility for a wide range of embedded system applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6120 $51.6720
15+ $7.0663 $105.9945
22+ $6.8455 $150.6010
31+ $6.6246 $205.3626
40+ $6.4038 $256.1520
53+ $5.7414 $304.2942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,029 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess