EN
  • EN
  • DE

PIC24EP256GU810-E/PF

Part No PIC24EP256GU810-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 24EP
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name PIC24EP256GU810
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930542-PIC24EP256GU810-E/PF
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GU810-E/PF CAD Model

Description

Microchip Technology PIC24EP256GU810-E/PF Microcontroller

The PIC24EP256GU810-E/PF is a high-performance microcontroller designed and manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular model is part of the PIC24E family, which is known for its enhanced features, increased performance, and low power consumption, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The microcontroller features a 16-bit dsPIC core, which operates at a maximum speed of 70 MIPS, providing robust computational power for complex algorithms and real-time processing.
  • Memory: It comes with an ample 256 KB of Flash memory for program storage and 32 KB of RAM for data, which is suitable for most medium-complexity applications.
  • Digital Signal Processing: The device includes DSP-enhanced capabilities, making it suitable for applications that require digital signal processing such as motor control, audio processing, and sensor fusion.
  • Input/Output: The PIC24EP256GU810-E/PF offers a rich set of peripherals, including multiple serial communication modules (UART, SPI, I2C), USB, and CAN interfaces, providing excellent connectivity options.
  • Timers and PWM: It also features advanced timer modules and up to 9 motor control PWM outputs, which are essential for precise timing and control in applications like industrial automation and robotics.
  • Analog Features: The microcontroller is equipped with a 12-bit, 24-channel Analog-to-Digital Converter (ADC) and three comparators, which are crucial for analog sensor integration and real-time monitoring.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments.
  • Packaging: The device is available in a 100-pin TQFP package, which is compact and offers flexibility in PCB design.

Applications:

The versatility of the PIC24EP256GU810-E/PF makes it an excellent choice for a variety of applications, including advanced motor control, industrial automation systems, Internet of Things (IoT) devices, automotive electronics, and medical devices. Its robust architecture and rich peripheral set enable designers to create complex and reliable systems with reduced development time and cost.

Overall, the PIC24EP256GU810-E/PF represents a powerful solution for developers looking for a microcontroller that balances performance, power efficiency, and feature integration to meet the demanding requirements of today's embedded applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess