EN
  • EN
  • DE
  • IT

PIC24F04KL100-I/P

Part No PIC24F04KL100-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 14DIP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (1.375K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC24F04KL100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Other Part Number PIC24F04KL100IP
Standard Package 30
Win Source Part Number 1322587-PIC24F04KL100-I/P
Ultra Librarian 3D Model Ultra Librarian PIC24F04KL100-I/P CAD Model

Description

Product Overview: PIC24F04KL100-I/P

The PIC24F04KL100-I/P is a high-performance microcontroller unit (MCU) produced by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This 16-bit MCU is part of the PIC24F family and is designed to deliver cost-effective performance for a wide range of applications.

Key Features

  • CPU: The device features a modified Harvard architecture with a 16-bit wide data path and a 24-bit wide instructions set, ensuring efficient handling of data and instructions.
  • Memory: It includes 4 KB of Flash memory for program storage, and 512 Bytes of RAM for data handling, which is suitable for various low to medium complexity applications.
  • Speed: The MCU operates at a maximum frequency of 32 MHz, providing a balanced trade-off between speed and power consumption.
  • I/O Ports: It offers 15 versatile input/output pins that are mappable, allowing for flexible interfacing with peripherals.
  • Timers: Multiple timers are integrated, including a 16-bit timer and a Watchdog Timer for system reliability.
  • Communication Interfaces: Equipped with essential communication peripherals such as I²C, SPI, and UART, making it ideal for embedded communication tasks.
  • Analog Features: It comes with an onboard 10-bit Analog-to-Digital Converter (ADC) with up to nine channels, enabling the MCU to interface with analog sensors and devices.
  • Power Management: The PIC24F04KL100-I/P supports multiple power modes, including an Idle mode and a Sleep mode, to optimize power usage for battery-powered or power-sensitive applications.
  • Package: The MCU is available in a PDIP (Plastic Dual In-line Package) form, making it easy to handle in prototyping and small production runs.

Applications

With its robust feature set, the PIC24F04KL100-I/P is suitable for a diverse range of applications, including but not limited to industrial control systems, automotive systems, consumer electronics, medical devices, and IoT (Internet of Things) devices. Its low-power capabilities make it particularly well-suited for portable and remote applications where power efficiency is crucial.

Conclusion

Overall, the PIC24F04KL100-I/P from Microchip Technology offers a balanced combination of performance, memory, and peripherals. Its adaptability and power efficiency make it an excellent choice for designers looking to optimize their embedded systems without compromising on capabilities or cost.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess