EN
  • EN
  • DE

PIC24F08KL402-I/SS

Part No PIC24F08KL402-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 28SSOP / MCU 16-bit PIC RISC 8KB Flash 2.5V/3.3V Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792212-PIC24F08KL402-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F08KL402
Introduction Date September 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL402-I/SS CAD Model

Description

Product Overview: PIC24F08KL402-I/SS

The PIC24F08KL402-I/SS is a high-performance, low-power microcontroller from Microchip Technology's renowned PIC24F series. This microcontroller is designed to cater to the needs of a wide range of applications, including industrial control, automotive systems, medical devices, and consumer electronics. With its robust architecture and extensive feature set, the PIC24F08KL402-I/SS is an ideal choice for designers looking for a reliable and efficient solution for their embedded systems.

Key Features:

  • Core: 16-bit PIC24F CPU with a maximum speed of 32 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 8 KB of Flash memory for program storage and 1 KB of RAM for data operations, ensuring ample space for complex applications.
  • Digital Communication: Includes interfaces such as I²C, SPI, and UART for versatile communication options with peripherals and other microcontrollers.
  • Timers and PWM: Features multiple timers and up to 9 output compare/PWM modules for precise timing and control tasks.
  • Analog Features: Comes with a 10-bit, up to 24-channel Analog-to-Digital Converter (ADC), enabling the microcontroller to interface with analog sensors and devices.
  • Temperature Range: Operates within the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Power Management: Offers multiple power-saving modes, including Idle, Sleep, and Doze, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Package: Available in a 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications:

The PIC24F08KL402-I/SS microcontroller's versatile feature set makes it an excellent choice for a multitude of applications. It is commonly used in automation systems, IoT devices, smart sensors, and portable medical devices, among others. Its robust design and power efficiency also make it suitable for remote and battery-operated devices.

Manufacturer:

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, known for their high-quality products that are designed to enable low-risk product development and lower total system cost.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1700 $78.5100
6+ $21.4726 $128.8356
9+ $20.8016 $187.2144
12+ $20.1305 $241.5660
15+ $19.4594 $291.8910
20+ $17.4463 $348.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess