Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 43 Weeks
Features Signal Line Ferrite Bead 1206 (3216 Metric) 4A 25mOhm
Manufacturer Wurth Electronics Inc
Series WE-CBF
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 732-1630-2, 732-1630-1, 732-1630-6, Q13343087
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907883-742792115
Ultra Librarian 3D Model Ultra Librarian 742792115 CAD Model

Description

The WE-CBF series from Wurth Electronics Inc is a signal line ferrite bead.

  • Package Size: 1206 (3216 Metric)
  • Current: Up to 4A
  • Operating Temperature: -55°C to 125°C
  • Resistance: 25mOhm
  • Application: Filters
  • Package: Reel package of 3000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 43 weeks
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1 LN / 22 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm
Need more? Email Us
ECAD model for BLM18SN220TZ1D
Samsung
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
ECAD model for CIM10J301NC
Wurth Electronics Inc
FERRITE BEAD 170 OHM RADIAL 4LN
Lowest to $2.4987
ECAD model for 742730021
Wurth Electronics Inc
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
ECAD model for 742841160
Taiyo Yuden
FERRITE BEAD 120 OHM 0402 1LN / 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 140mOhm
Need more? Email Us
ECAD model for BKP1005HS121-TV
TDK Corporation
FERRITE BEAD 500 OHM 0402 1LN / 500 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 270mA 1.65Ohm
Lowest to $0.0594
ECAD model for MAF1005GAD352AT000
Murata Electronics North America
Need more? Email Us
ECAD model for BLM03BB121SN1J
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads EMI FILTER
Need more? Email Us
ECAD model for BNP002-02
Murata Electronics North America
FERRITE BEAD 600 OHM 1206 1LN / 600 Ohms @ 100 MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.9A 38mOhm
Lowest to $0.3523
ECAD model for BLM31KN601SN1L

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3238 $50.1890
380+ $0.2657 $100.9660
585+ $0.2574 $150.5790
805+ $0.2491 $200.5255
1,040+ $0.2408 $250.4320
1,390+ $0.2159 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,865 pieces
MOQ: 155 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention