EN
  • EN
  • DE

SN74LVC2G34MDCKREP

Part No SN74LVC2G34MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description DUAL BUFFER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1255654-SN74LVC2G34MDCKREP
Manufacturer Homepage www.ti.com
Family Name SN74LVC2G34
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G34MDCKREP CAD Model

Description

SN74LVC2G34MDCKREP - Texas Instruments Dual Buffer Gate

The SN74LVC2G34MDCKREP from Texas Instruments is a high-performance, dual unbuffered buffer gate designed for operation in the demanding environments of space, military, and defense applications. This device is part of Texas Instruments' Enhanced Product (EP) portfolio, which guarantees operation under an extended temperature range and is subjected to additional qualification and reliability testing to ensure performance in harsh conditions.

With its small 8-terminal VSSOP (MDCK) package, this buffer gate is ideal for space-constrained applications where board real estate is at a premium. The device operates from a supply voltage range of 1.65 V to 5.5 V, which allows it to be used in both 3.3 V and 5 V systems, providing design flexibility across different power domains.

The SN74LVC2G34MDCKREP is characterized for operation from -55°C to +125°C, making it suitable for extreme temperature environments. The device features a low power consumption, with a typical ICC of only 10 µA, minimizing power requirements in battery-powered and power-sensitive applications.

This dual buffer gate also offers high drive capability, with ±24 mA output drive at 3.3 V, which is sufficient to drive multiple loads or to overcome the capacitive loading of long traces on a PCB. Additionally, the SN74LVC2G34MDCKREP is fully specified for partial-power-down applications using Ioff, which ensures that the device does not contribute to the power consumption when powered down.

Compatibility with 5V tolerant inputs allows for seamless integration into mixed-voltage systems without the need for additional level-shifting hardware. Furthermore, the device's inputs are designed to be robust, with ESD protection exceeding JESD 22, ensuring that the device is resistant to the electrostatic discharge events that commonly occur during handling and assembly.

In summary, the SN74LVC2G34MDCKREP is a versatile, reliable, and energy-efficient solution for buffering applications in high-reliability environments. Its extended temperature range, low power consumption, and robust design make it an excellent choice for designers looking for a buffer gate capable of withstanding the rigors of space and military applications.

You May Also Be Interested in

ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8927 $56.7810
65+ $1.5530 $100.9450
100+ $1.5045 $150.4500
140+ $1.4559 $203.8260
180+ $1.4074 $253.3320
240+ $1.2618 $302.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess