EN
  • EN
  • DE
  • IT

PIC24F16KL401-E/SO

Part No PIC24F16KL401-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20SOIC / MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 792215-PIC24F16KL401-E/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F16KL401
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC24F16KL401-E/SO CAD Model

Description

Microchip Technology's PIC24F16KL401-E/SO

The PIC24F16KL401-E/SO is a high-performance, low-power microcontroller from Microchip Technology, crafted to meet the demanding requirements of today's embedded control applications. This microcontroller is part of the PIC24F series, well-known for their efficiency and versatility, making them ideal for a wide range of applications in industrial, automotive, and consumer electronics.

At the heart of the PIC24F16KL401-E/SO lies a 16-bit modified Harvard architecture processor that delivers a perfect balance between processing power and power consumption. With 16KB of flash memory and 1KB of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth operation even in complex tasks.

The device comes in a compact SOIC package, which is suitable for space-constrained applications. Its enhanced instruction set supports digital signal processing (DSP) operations, which is a significant advantage for applications requiring mathematical computations.

Key features of the PIC24F16KL401-E/SO include:

  • Multiple Power Management Options: With multiple power modes, including Idle and Sleep modes, developers can optimize the power consumption for battery-powered or power-sensitive applications.
  • Rich Peripheral Set: The microcontroller boasts a variety of built-in peripherals, such as UART, SPI, I2C modules for serial communication, a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors, and PWM outputs for controlling motors or other actuators.
  • Flexible Oscillator Options: It supports a range of oscillator options, including an internal oscillator, which reduces the need for external components and can help to lower the overall system cost.
  • Extended Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.
  • Programmable Reference Clock Output: This feature allows for a customizable clock output that can be used for other system components, simplifying the design and reducing component count.

With its robust set of features and capabilities, the PIC24F16KL401-E/SO microcontroller is a powerful solution for designers looking to create efficient, reliable, and cost-effective products. Whether you're developing a sophisticated industrial control system or a compact consumer device, this microcontroller provides the performance and flexibility needed to bring your innovative ideas to life.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess