EN
  • EN
  • DE

PIC24F16KM204-I/ML

Part No PIC24F16KM204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44QFN / MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 22x10b/12b, D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792218-PIC24F16KM204-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F16KM204
Introduction Date February 06, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F16KM204-I/ML CAD Model

Description

Microchip Technology's PIC24F16KM204-I/ML Microcontroller

The PIC24F16KM204-I/ML is a high-performance, 16-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications including industrial control, automotive systems, and consumer electronics. This microcontroller is part of Microchip's renowned PIC24F KM family, known for its low power consumption and flexible features that make it ideal for designers looking to optimize their systems for energy efficiency and advanced functionality.

Key Features:

  • Core: The device boasts a modified Harvard architecture with a 16-bit CPU, allowing for efficient handling of both code and data tasks.
  • Memory: It comes with 16 KB of flash memory and 2 KB of RAM, providing ample space for complex applications and data storage.
  • Speed: The microcontroller operates at a maximum frequency of 32 MHz, delivering robust performance for time-sensitive tasks.
  • Power Management: It features multiple power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption when the device is not in full operation.
  • Peripherals: The PIC24F16KM204-I/ML is equipped with a variety of integrated peripherals such as UART, SPI, I2C modules for serial communication, and 10-bit Analog-to-Digital Converters (ADCs) for interfacing with analog sensors.
  • Temperature Range: The microcontroller operates over an extended industrial temperature range, ensuring reliability and stability in harsh environments.
  • Package: It is available in a 44-pin QFN package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the PIC24F16KM204-I/ML makes it an excellent choice for a wide array of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronic devices
  • Medical devices
  • Internet of Things (IoT) devices

With its powerful core, comprehensive set of peripherals, and low power consumption, the PIC24F16KM204-I/ML microcontroller is engineered to meet the demands of modern embedded design, providing a reliable and efficient solution for developers and engineers.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3026 $90.6052
4+ $37.1714 $148.6856
5+ $36.0106 $180.0530
7+ $34.8487 $243.9409
9+ $33.6867 $303.1803
12+ $30.2021 $362.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess