EN
  • EN
  • DE

PIC24F32KA301-I/SS

Part No PIC24F32KA301-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20SSOP / MCU 16-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 792220-PIC24F32KA301-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F32KA301
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F32KA301-I/SS CAD Model

Description

Microchip Technology PIC24F32KA301-I/SS

The PIC24F32KA301-I/SS is a high-performance, 16-bit microcontroller from Microchip Technology's esteemed PIC24F series. This microcontroller is designed for power-sensitive and cost-sensitive applications within the consumer, industrial, and automotive markets. With its rich feature set and low power consumption, the PIC24F32KA301-I/SS is an ideal choice for designers looking to optimize their system's performance and power efficiency.

Key Features:

  • Core: 16-bit PIC24F CPU with up to 16 MIPS performance at 32 MHz.
  • Memory: 32KB of Flash memory and 4KB of RAM provide ample space for code and data storage.
  • Timers: Multiple timers including 16-bit and 32-bit timers, as well as a Real-Time Clock Calendar (RTCC) for time-sensitive applications.
  • Communication Interfaces: Equipped with a variety of communication peripherals such as I²C, SPI, and UART for versatile connectivity options.
  • Analog Features: Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise analog signal measurement.
  • Power Management: Features Power Management modes (Run, Idle, Sleep) that provide power-saving options to enhance battery life in portable applications.
  • Temperature Range: Operates over an extended industrial temperature range (-40°C to +85°C).
  • Packaging: Available in a 28-pin SSOP (Shrink Small Outline Package) form factor, ideal for space-constrained applications.

Applications:

The PIC24F32KA301-I/SS microcontroller is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices
  • Portable instrumentation

With its robust set of peripherals, low power operation, and compact packaging, the PIC24F32KA301-I/SS is a reliable solution for developers who require a microcontroller that can deliver both performance and efficiency without compromising on cost.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess