EN
  • EN
  • DE

PIC24FJ128GA606-I/MR

Part No PIC24FJ128GA606-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64QFN  /  PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC24FJ128GA606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1085131-PIC24FJ128GA606-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA606-I/MR CAD Model

Description

Microchip Technology's PIC24FJ128GA606-I/MR Microcontroller

The PIC24FJ128GA606-I/MR is a high-performance, low-power microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24F family and is ideal for a wide range of applications in the industrial, automotive, and consumer electronics markets. With its extensive feature set and flexibility, the PIC24FJ128GA606-I/MR is engineered to meet the demanding requirements of modern embedded design.

Key Features:

  • Core: 16-bit PIC24F CPU with modified Harvard architecture.
  • Memory: 128KB of Flash memory and 8KB of RAM, which facilitate complex and memory-intensive applications.
  • Speed: Up to 16 MIPS performance at 32 MHz, ensuring quick processing and response times.
  • Operating Voltage: Wide operating voltage range from 2.0V to 3.6V.
  • Temperature Range: Industrial temperature rated from -40°C to +85°C, suitable for harsh environments.
  • Communication Peripherals: Includes UART, SPI, and I2C modules for versatile connectivity options.
  • Timers and PWM: Multiple 16-bit timers and PWM outputs for precise timing and control.
  • Analog Features: Integrated 10-bit ADC with up to 24 channels, providing ample capability for analog signal processing.
  • Direct Memory Access (DMA): 4-channel DMA for efficient data transfer with minimal CPU overhead.
  • Packages: Available in a 64-pin QFN package, optimizing board space without sacrificing functionality.

The PIC24FJ128GA606-I/MR microcontroller is also equipped with a host of other features such as a Charge Time Measurement Unit (CTMU) for touch sensing applications, a Real-Time Clock and Calendar (RTCC) for time-sensitive tasks, and multiple power-saving modes to ensure efficient power management.

Designed with robustness in mind, the PIC24FJ128GA606-I/MR offers a comprehensive set of safety and reliability features, including a Watchdog Timer (WDT), Brown-out Reset (BOR), and on-chip Power-on Reset (POR). These features make it an excellent choice for critical and long-life applications where reliability cannot be compromised.

Overall, the combination of performance, power efficiency, and extensive peripheral integration makes the PIC24FJ128GA606-I/MR from Microchip Technology a versatile and reliable choice for your next embedded project.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess