EN
  • EN
  • DE

PIC24FJ192GB108-I/PT

Part No PIC24FJ192GB108-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 80TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 192KB (65.5K x 24) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 65
Program Memory Size 192KB (65.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC24FJ192GB108
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1322930-PIC24FJ192GB108-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ192GB108-I/PT CAD Model

Description

Microchip Technology's PIC24FJ192GB108-I/PT Microcontroller

The PIC24FJ192GB108-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, crafted to cater to a wide array of applications ranging from industrial control systems to sophisticated consumer electronics. This powerful MCU is part of Microchip's PIC24F family, renowned for their low power consumption and advanced features.

With its 16-bit architecture, the PIC24FJ192GB108-I/PT offers a perfect blend of power efficiency and processing capabilities. It operates at a maximum frequency of 32 MHz, providing a balanced performance for time-critical tasks. The device comes with a substantial 192 KB of flash memory, allowing for robust program storage, and 16 KB of RAM for efficient data handling.

This MCU is equipped with an impressive set of peripherals. It includes up to 53 input/output pins, which gives designers the flexibility to connect a wide range of external devices. Additionally, it features a variety of communication interfaces such as I2C, SPI, and UART, making it an ideal choice for projects requiring serial connectivity.

The PIC24FJ192GB108-I/PT also boasts advanced analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. This is particularly beneficial for sensor-based applications that require accurate data acquisition.

Microchip Technology has integrated several safety and system management features into this MCU, such as a watchdog timer, power-on reset, and brown-out reset, ensuring reliable operation under various conditions. The device is also designed with power management in mind, featuring multiple power-saving modes to extend battery life in portable applications.

With its TQFP-64 packaging, the PIC24FJ192GB108-I/PT is compact and suitable for space-constrained applications. Additionally, it has an extended operating temperature range from -40°C to +85°C, making it robust enough for harsh environments.

Overall, the PIC24FJ192GB108-I/PT from Microchip Technology is a versatile and reliable microcontroller that provides a rich set of features and a high level of integration to meet the demands of various complex applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess