EN
  • EN
  • DE

PIC24FJ32GA104-I/ML

Part No PIC24FJ32GA104-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN / MCU 16-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792241-PIC24FJ32GA104-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ32GA104
Introduction Date August 10, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA104-I/ML CAD Model

Description

Microchip Technology's PIC24FJ32GA104-I/ML Microcontroller

The PIC24FJ32GA104-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit MCU is part of Microchip's popular PIC24F family and is well-suited for applications that require efficient operations at lower power consumptions.

Key Features:

  • Core: The device features a modified Harvard architecture with a 16-bit CPU, allowing for a balanced combination of performance and power efficiency.
  • Memory: It comes with 32KB of Flash memory for program storage and 4KB of RAM for data, which is ample for various complex applications.
  • Speed: The PIC24FJ32GA104-I/ML operates at a maximum speed of 32 MHz, providing a good balance between speed and power consumption.
  • I/O Pins: The MCU offers up to 35 General Purpose I/O pins, enabling it to interface with a variety of peripherals and sensors.
  • Communication Peripherals: It includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy connectivity with other components in a system.
  • Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, making it ideal for interfacing with analog sensors.
  • Temperature Range: This MCU operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: The PIC24FJ32GA104-I/ML comes in a 44-pin QFN package, offering a compact footprint for space-constrained applications.
  • Power Management: It features flexible power management options, including multiple idle modes and a sleep mode for energy saving.

Applications:

The versatility of the PIC24FJ32GA104-I/ML makes it an ideal choice for a range of applications, including industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) gadgets.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the PIC24FJ32GA104-I/ML is no exception. It is designed to meet the high reliability standards required for professional electronics applications.

Whether you're developing a sophisticated industrial control system or an innovative IoT device, the PIC24FJ32GA104-I/ML offers the performance, features, and reliability you need to make your project a success.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7803 $87.5606
4+ $35.9217 $143.6868
5+ $34.7990 $173.9950
7+ $33.6763 $235.7341
9+ $32.5548 $292.9932
12+ $29.1869 $350.2428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess