EN
  • EN
  • DE

PIC24FJ64GA006-I/MR

Part No PIC24FJ64GA006-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-VQFN (9x9)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name PIC24FJ64GA006
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889786-PIC24FJ64GA006-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA006-I/MR CAD Model

Description

Microchip Technology's PIC24FJ64GA006-I/MR Microcontroller

The PIC24FJ64GA006-I/MR is a high-performance, 16-bit microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of the PIC24F family, which is renowned for its low power consumption, advanced features, and versatility in a wide range of applications.

Key Features:

  • High Processing Power: The device operates at speeds up to 16 MIPS (Million Instructions Per Second), allowing for efficient handling of complex algorithms and real-time processing.
  • Memory: It comes equipped with 64 KB of Flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Digital Communication Interfaces: Multiple communication interfaces are included, such as I²C, SPI, and UART, which facilitate easy data exchange with peripherals and other microcontrollers.
  • Robust Timer/Counter System: Features a variety of timers, including a 16-bit timer, watchdog timer, and power-saving sleep and idle modes, which are crucial for timing-sensitive operations.
  • Extended Temperature Range: The microcontroller is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • PWM Outputs: It offers high-resolution Pulse Width Modulation outputs, enabling precise control over motors and other actuators.
  • Analog Features: Comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for interfacing with analog sensors and inputs.

Applications:

The PIC24FJ64GA006-I/MR is ideal for an array of applications, including but not limited to industrial control systems, automotive applications, medical devices, and IoT (Internet of Things) devices. Its robust feature set and adaptability make it a preferred choice for engineers and developers looking to create sophisticated and reliable systems.

Package and Quality:

This microcontroller is available in a 64-pin QFN (Quad Flat No-lead) package, which provides a compact footprint while allowing for efficient heat dissipation. Microchip Technology ensures high-quality standards, and the PIC24FJ64GA006-I/MR is no exception, offering reliable performance even in demanding applications.

With its blend of performance, memory capacity, and rich peripheral set, the PIC24FJ64GA006-I/MR from Microchip Technology stands out as a versatile and powerful component for your next embedded design project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess