EN
  • EN
  • DE
  • IT

PIC24FJ64GP202-I/MV

Part No PIC24FJ64GP202-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000400-PIC24FJ64GP202-I/MV
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tube
Core Processor PIC
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GP202-I/MV CAD Model

Description

Product Overview: PIC24FJ64GP202-I/MV

The PIC24FJ64GP202-I/MV is a high-performance microcontroller (MCU) from the reputable manufacturer Microchip Technology, known for its robust design and versatile features. This microcontroller is a part of Microchip's PIC24F family, which is renowned for its optimized power consumption and processing capabilities, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Core: The MCU is built on a 16-bit modified Harvard architecture which provides a balanced approach between high performance and power efficiency.
  • Memory: It is equipped with 64KB of Flash memory and 8KB of RAM, offering ample space for complex code and data storage.
  • Speed: The device operates at a maximum speed of 32 MHz, delivering the computational power required for time-sensitive tasks.
  • Operating Voltage: The PIC24FJ64GP202-I/MV operates within a range of 1.8V to 3.6V, accommodating various power supply scenarios and ensuring power efficiency in battery-operated devices.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, this MCU is resilient and reliable under extreme environmental conditions.
  • I/O Pins: The microcontroller offers 21 general-purpose I/O pins, providing flexibility in interfacing with a variety of peripherals and external devices.
  • Communication Peripherals: It includes multiple communication interfaces such as I²C, SPI, and UART, allowing for easy integration into communication networks and facilitating data exchange with other devices.
  • Analog Features: The device comes with a 10-bit, 13-channel Analog-to-Digital Converter (ADC), enabling it to interface with analog sensors and convert their readings for digital processing.
  • Timers and PWM: It is also equipped with timers, input capture, and output compare modules, including PWM capabilities for precise control over motor and power management applications.

Applications

The PIC24FJ64GP202-I/MV is designed for versatility, finding its place in a variety of sectors such as industrial control systems, automotive electronics, consumer devices, medical instruments, and IoT applications. Its robust feature set ensures that it can handle complex tasks in real-time applications while maintaining power efficiency, making it a preferred choice for designers and engineers.

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the PIC24FJ64GP202-I/MV is no exception. It is backed by Microchip's extensive support network and comprehensive technical documentation, aiding developers in the smooth integration of the MCU into their projects.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess