EN
  • EN
  • DE

PIC24FJ64GU203-I/M5

Part No PIC24FJ64GU203-I/M5
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 36UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-UFQFN Exposed Pad
Supplier Device Package 36-UQFN (5x5)
Base Product Number PIC24FJ64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368812-PIC24FJ64GU203-I/M5
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GU203-I/M5 CAD Model

Description

Microchip Technology's PIC24FJ64GU203-I/M5

The PIC24FJ64GU203-I/M5 from Microchip Technology is a high-performance, low-power microcontroller designed for advanced applications in embedded systems. This 16-bit MCU is part of Microchip's PIC24F series, renowned for its efficient operation and versatile features that cater to a broad range of applications, including industrial control, consumer electronics, medical devices, and IoT applications.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture that allows for extensive parallel processing, with a maximum speed of 32 MHz.
  • Memory: It comes equipped with 64 KB of Flash memory and 8 KB of RAM, providing ample space for complex programs and data storage.
  • USB Connectivity: One of the standout features of the PIC24FJ64GU203-I/M5 is its Full-Speed USB 2.0 On-The-Go (OTG) interface, which enables USB communication without the need for an external USB controller.
  • Digital Communication: This MCU includes several communication interfaces, such as I²C, SPI, and UART, allowing for versatile data exchange with peripheral devices.
  • Timers and PWM: It is equipped with multiple timers, input capture, and output compare units, as well as PWM modules, which are essential for precise timing operations and motor control.
  • Analog Features: The device also provides a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two comparators, enhancing its capabilities in handling analog signals.
  • Power Management: The MCU supports multiple power modes, including Idle and Sleep modes, which significantly reduce power consumption for battery-powered applications.
  • Package: The microcontroller is available in a compact 28-pin QFN package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability across various environments.

Applications:

The PIC24FJ64GU203-I/M5 is ideal for applications that require robust performance with stringent power and space constraints. Its USB OTG capabilities make it particularly well-suited for portable devices, while its rich set of peripherals and interfaces makes it a versatile choice for automation systems, smart sensors, and other sophisticated electronic designs.

With its advanced features and reliable performance, the PIC24FJ64GU203-I/M5 is a microcontroller that offers a perfect balance of power efficiency and functionality, making it a go-to choice for engineers and designers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess