EN
  • EN
  • DE
  • IT

PIC24HJ128GP306-I/PT

Part No PIC24HJ128GP306-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / MCU 16-bit PIC RISC 128KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792261-PIC24HJ128GP306-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ128GP3
Introduction Date June 26, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP306-I/PT CAD Model

Description

Microchip Technology PIC24HJ128GP306-I/PT Microcontroller

The PIC24HJ128GP306-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatility in various applications. This 16-bit MCU is part of Microchip's PIC24H series, which is designed to offer increased computational performance alongside the efficiency and simplicity of a traditional microcontroller.

With a maximum CPU speed of 40 MIPS (Million Instructions Per Second), this microcontroller is well-equipped to handle complex algorithms and tasks in real-time applications. The PIC24HJ128GP306-I/PT features 128KB of flash memory, providing ample space for program storage, and 8KB of RAM for data processing, ensuring smooth operation and multitasking capabilities.

Key Features:

  • High-Performance CPU: Capable of executing instructions at up to 40 MIPS, the PIC24HJ128GP306-I/PT is designed for applications that require fast and efficient processing.
  • Memory: Comes with 128KB of flash memory and 8KB of RAM, catering to complex programs and sufficient data handling.
  • Digital Communication: Includes multiple communication interfaces such as I²C, SPI, and UART for flexible connectivity options.
  • Robust Timer Suite: Features a variety of timers, including 16-bit and 32-bit timers, which can be used for time-related operations like PWM generation and event timing.
  • Analog Features: Offers a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing the MCU to interface with analog sensors and devices.
  • Extended Temperature Range: Operates reliably across a wide temperature range, making it suitable for industrial and automotive applications.
  • Power Management: Supports multiple power-saving modes to reduce power consumption during idle or low-activity periods.
  • Package: Available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

The PIC24HJ128GP306-I/PT is a versatile solution for developers looking to integrate a reliable and powerful MCU into their designs. Its extensive feature set makes it an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) products. With Microchip's commitment to quality and long-term availability, this microcontroller is a dependable component for both prototyping and mass production.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess