EN
  • EN
  • DE

PIC24HJ128GP504-I/ML

Part No PIC24HJ128GP504-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN / MCU 16-bit PIC RISC 128KB Flash 3.3V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792263-PIC24HJ128GP504-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ128GP504
Introduction Date June 26, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP504-I/ML CAD Model

Description

Product Overview: PIC24HJ128GP504-I/ML

The PIC24HJ128GP504-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This 16-bit microcontroller is designed to cater to a wide range of applications, from industrial control systems to automotive applications, and more.

Key Features

  • Core: 16-bit modified Harvard architecture with a maximum speed of 40 MIPS.
  • Memory: Features 128 KB of Flash memory and 8 KB of RAM, providing ample space for complex applications and algorithms.
  • Digital I/O: Offers up to 35 general-purpose I/O pins for versatile interfacing with peripherals and other devices.
  • Analog Features: Comes with 16 channels of 10-bit Analog-to-Digital Converter (ADC), enabling precise measurement of analog signals.
  • Timers: Includes multiple timers/counters for accurate event timing, measurement, and system control.
  • Communication Interfaces: Equipped with a variety of communication peripherals including UART, SPI, and I2C for easy data exchange with other devices.
  • Operating Voltage: Supports a wide operating voltage range from 2.0V to 3.6V, catering to low-power and battery-operated applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in a compact 44-pin QFN (Quad Flat No-lead) package, ideal for space-constrained applications.

Applications

The versatility of the PIC24HJ128GP504-I/ML makes it a perfect choice for a multitude of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Communication systems

Reliability and Support

Microchip Technology provides extensive support for the PIC24HJ128GP504-I/ML with comprehensive documentation, development tools, and software libraries to ease the development process. Additionally, the MCU's robust design ensures reliable operation even in demanding conditions.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0453 $56.1812
9+ $11.5244 $103.7196
14+ $11.1642 $156.2988
19+ $10.8041 $205.2779
24+ $10.4440 $250.6560
33+ $9.3635 $308.9955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess