EN
  • EN
  • DE

PIC24HJ128GP506A-I/MR

Part No PIC24HJ128GP506A-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN  /  PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24H
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC24HJ128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24HJ128GP506AIMR
Standard Package 40
Win Source Part Number 1085141-PIC24HJ128GP506A-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP506A-I/MR CAD Model

Description

Microchip Technology PIC24HJ128GP506A-I/MR Microcontroller

The PIC24HJ128GP506A-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require advanced control and connectivity features. This 16-bit MCU is part of the PIC24H series, renowned for its exceptional speed, versatility, and efficiency, making it an ideal choice for embedded system designers.

Key Features:

  • CPU: The core of the PIC24HJ128GP506A-I/MR operates at up to 40 MIPS (Million Instructions Per Second), providing the computational power needed for complex algorithms and real-time processing.
  • Memory: It boasts 128 KB of flash memory and 8 KB of RAM, offering ample space for application code and data storage.
  • Digital I/O: The device includes various digital communication interfaces such as I²C, SPI, and UARTs, facilitating easy integration with peripherals and other microcontrollers.
  • Analog Features: With 16 channels of 10-bit Analog-to-Digital Converters (ADCs), the MCU can interface with analog sensors and convert their outputs to digital values for processing.
  • Timers and PWM: Multiple 16-bit timers, along with PWM (Pulse Width Modulation) outputs, provide accurate timing and control for tasks such as motor control and event scheduling.
  • Power Management: The PIC24HJ128GP506A-I/MR supports multiple power-saving modes, which are crucial for battery-operated and power-sensitive applications.
  • Package: It comes in a compact 64-pin QFN package, which is suitable for space-constrained applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under harsh environmental conditions.

Applications:

The flexibility and robust feature set of the PIC24HJ128GP506A-I/MR make it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Internet of Things (IoT) devices
  • Consumer Electronics
  • Robotics

With its powerful performance and comprehensive feature set, the PIC24HJ128GP506A-I/MR from Microchip Technology stands out as a microcontroller that can drive innovation and efficiency in your next embedded design project.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.8588 $107.7176
3+ $44.1915 $132.5745
5+ $42.8112 $214.0560
6+ $41.4299 $248.5794
8+ $40.0485 $320.3880
10+ $35.9055 $359.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess