EN
  • EN
  • DE
  • IT

PIC24HJ12GP202T-I/SS

Part No PIC24HJ12GP202T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 10x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 087411-PIC24HJ12GP202T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24HJ12GP202T-I/SS CAD Model

Description

The PIC24HJ12GP202T-I/SS is a high-performance, 16-bit microcontroller from the esteemed Microchip Technology, designed for a multitude of embedded applications. This microcontroller belongs to the PIC24H series, renowned for its excellent computational speed and enhanced features tailored for efficient power management and robust operation in challenging environments.

Key Features:

  • Core: 16-bit modified Harvard architecture with an up to 40 MIPS operation at 3.3V.
  • Memory: Comes with 12 KB of flash memory and 1 KB of RAM, providing sufficient space for complex applications and data buffering.
  • Digital I/O: Features 21 versatile input/output pins to interface with a variety of peripherals and devices.
  • Timers: Includes multiple 16-bit timers, which can be used for precise event timing, pulse generation, and interval timing.
  • Communication Interfaces: Equipped with a rich set of communication peripherals, including I²C, SPI, and UART, for flexible data exchange with other components or devices.
  • Analog Features: Contains a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Operating Voltage: Designed to operate within a range of 2.0V to 3.6V, suitable for low-power applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a space-saving 28-pin SSOP (Shrink Small Outline Package) form factor, ideal for compact designs.

Applications:

The PIC24HJ12GP202T-I/SS is a versatile microcontroller that can be used in a wide range of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and high-speed operation make it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support. Customers using the PIC24HJ12GP202T-I/SS benefit from Microchip's extensive technical support network and documentation, ensuring a smooth development process and product longevity.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess