EN
  • EN
  • DE

PIC24HJ64GP206-I/PT

Part No PIC24HJ64GP206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 038369-PIC24HJ64GP206-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP206-I/PT CAD Model

Description

Microchip Technology PIC24HJ64GP206-I/PT Microcontroller

The PIC24HJ64GP206-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology's renowned PIC24H series. This microcontroller is designed to cater to a wide range of applications that require sophisticated control and accurate timing, such as automotive systems, industrial control, medical devices, and telecommunications. It is well-suited for projects where efficiency and reliability are paramount.

Key Features:

  • Core: The device features a modified Harvard architecture with an up to 40 MIPS (Million Instructions Per Second) performance at 3.3V, allowing for fast and efficient processing.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, providing ample storage for complex applications and algorithms.
  • Digital I/O: This microcontroller offers 53 programmable input/output pins, giving designers flexibility in interfacing with various peripherals and devices.
  • Timers and ADC: It includes advanced peripherals such as timers, input capture, output compare, and a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise control and data acquisition.
  • Communication Interfaces: The PIC24HJ64GP206-I/PT supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy data exchange and connectivity with other devices.
  • Power Management: The microcontroller provides various power-saving modes, which are essential for battery-powered or energy-sensitive applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The device is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC24HJ64GP206-I/PT makes it suitable for a wide array of applications. It is commonly used in embedded systems that require a robust microcontroller for complex tasks, such as motor control, advanced sensors, and user interfaces. Its reliable performance and extensive feature set also make it a preferred choice for developing prototypes and end-products in various technological fields.

Whether you are a professional engineer, a hobbyist, or a student working on a cutting-edge project, the PIC24HJ64GP206-I/PT from Microchip Technology offers a perfect blend of power, efficiency, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0777 $55.3885
12+ $9.0894 $109.0728
18+ $8.8053 $158.4954
24+ $8.5213 $204.5112
31+ $8.2372 $255.3532
41+ $7.3851 $302.7891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess