EN
  • EN
  • DE
  • IT

PIC24HJ64GP206AT-I/PT

Part No PIC24HJ64GP206AT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24HJ64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24HJ64GP206AT-I/PT-ND,PIC24HJ64GP206AT-I/PTTR,PIC24HJ64GP206AT-I/PTDKR,PIC24HJ64GP206AT-I/PTCT
Standard Package 1,200
Win Source Part Number 1319185-PIC24HJ64GP206AT-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP206AT-I/PT CAD Model

Description

Microchip Technology PIC24HJ64GP206AT-I/PT Microcontroller

The PIC24HJ64GP206AT-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. It is part of the PIC24H series, which is well-known for its robust architecture, designed to cater to a wide range of embedded applications. This particular model is especially suitable for applications that require efficient operations at higher speeds, along with a considerable amount of program memory and versatile I/O capabilities.

The PIC24HJ64GP206AT-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which makes it compact and suitable for space-constrained applications. It boasts a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum CPU speed of 40 MIPS (Million Instructions Per Second). This speed is derived from an 8 MHz internal oscillator, which can be multiplied up to 32 times using the onboard Phase-Locked Loop (PLL), providing a great deal of flexibility in terms of system clock configuration.

This MCU features 64 KB of flash memory and 8 KB of RAM, providing ample space for complex programs and data buffering. The flash memory is also self-programmable under software control, which simplifies firmware updates and bootloading. Additionally, the PIC24HJ64GP206AT-I/PT includes an extensive set of peripherals such as UARTs, SPI, and I2C modules for serial communication, as well as a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels for interfacing with analog sensors.

With its two Capture/Compare/PWM (CCP) modules and a Quadrature Encoder Interface (QEI), the MCU is well-suited for motor control and other applications requiring precise timing and PWM outputs. The device operates within the extended temperature range of -40°C to +125°C, making it reliable in extreme environments.

For safety-critical applications, the PIC24HJ64GP206AT-I/PT incorporates several features to ensure reliable operation, such as a Watchdog Timer (WDT), brown-out reset, and in-circuit debug capabilities for straightforward troubleshooting and development.

Overall, the PIC24HJ64GP206AT-I/PT from Microchip Technology is a versatile and powerful microcontroller that provides a balanced combination of performance, memory, and peripheral integration, making it an excellent choice for a wide array of embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2190 $56.8760
9+ $11.6669 $105.0021
14+ $11.3023 $158.2322
19+ $10.9377 $207.8163
24+ $10.5732 $253.7568
32+ $9.4794 $303.3408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess