Microchip Technology's PIC24LC01: A Compact EEPROM Solution
The PIC24LC01 from Microchip Technology is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. This compact component is ideal for an extensive range of applications that require reliable data storage with convenient and efficient data management capabilities.
With a storage capacity of 1 Kbit, the PIC24LC01 provides enough space for vital data such as device configuration, calibration constants, and user preferences. The EEPROM is organized as 128 x 8-bit memory, allowing for flexible data management and easy access to stored information.
This EEPROM operates via a two-wire serial interface (I2C), which ensures compatibility with most microcontrollers, including Microchip's own PIC microcontrollers. The I2C interface facilitates simple integration into existing designs, enabling communication with a minimal number of pins and reducing the overall complexity of the circuit.
The PIC24LC01 offers a wide voltage range, typically from 2.5V to 5.5V, allowing it to be used in various systems without the need for additional voltage regulation. This versatility makes it an excellent choice for both battery-operated and traditional powered devices.
One of the key features of the PIC24LC01 is its low-power consumption, making it an excellent option for portable and power-sensitive applications. In addition, it provides a write-protect feature, which prevents accidental data overwrites and ensures the integrity of the stored data.
Microchip Technology has designed the PIC24LC01 with reliability in mind. It has a high endurance of one million write cycles and a data retention period of over 200 years, ensuring the long-term preservation of your critical data.
Whether you're working on a small-scale project or a commercial product, the Microchip PIC24LC01 EEPROM is a dependable choice for your data storage needs. Its combination of capacity, power efficiency, and durability, along with the ease of use through the I2C interface, makes it a go-to solution for designers and engineers.