EN
  • EN
  • DE

PIC32MM0016GPL020-I/SS

Part No PIC32MM0016GPL020-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20SSOP / MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tube
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I²S, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 11x10/12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC32MM0016GPL020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354544-PIC32MM0016GPL020-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MM0016GPL020-I/SS CAD Model

Description

Product Overview: PIC32MM0016GPL020-I/SS

The PIC32MM0016GPL020-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This 32-bit MCU is part of the PIC32MM "GPM" family and is designed to offer the perfect blend of power efficiency and performance in compact, feature-rich packages.

Key Features

  • Core: The MCU is built on the MIPS32® microAptiv™ UC core, which operates at up to 25 MHz, providing a balanced approach between power consumption and processing capability.
  • Memory: It is equipped with 16 KB of Flash memory and 4 KB of RAM, allowing for efficient code and data storage.
  • Package: The component comes in a 28-pin SSOP (Shrink Small Outline Package) that offers a space-saving footprint while still providing ample I/O options for peripherals.
  • Low Power: Designed for low-power applications, it features multiple power modes including Idle and Sleep modes, which significantly reduce power consumption when the MCU is not in full operation.
  • Peripherals: A variety of integrated peripherals are included such as I2C, SPI, UARTs, and a 12-bit Analog-to-Digital Converter (ADC) to support a range of functionalities without the need for additional components.
  • Operating Voltage: It operates within a range of 1.8V to 3.6V, providing flexibility for different power supply designs.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Development Support: The MCU is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development and programming.

Potential Applications

The PIC32MM0016GPL020-I/SS is ideal for low-power and space-constrained applications such as wearable technology, Internet of Things (IoT) devices, smart sensors, and general-purpose embedded control systems. Its robust feature set and development support make it a smart choice for designers looking to balance power efficiency with processing needs.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PIC32MM0016GPL020-I/SS is no exception. It is designed to meet the stringent requirements of the embedded market, ensuring long-term reliability and performance for critical applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess