EN
  • EN
  • DE
  • IT

PIC32MX130F256B-V/ML

Part No PIC32MX130F256B-V/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28QFN  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC32MX130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1202258-PIC32MX130F256B-V/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F256B-V/ML CAD Model

Description

Microchip Technology's PIC32MX130F256B-V/ML Microcontroller

The PIC32MX130F256B-V/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and versatile I/O capabilities. This particular model is part of the PIC32MX1XX/2XX series, known for its rich feature set and cost-effectiveness, making it an ideal choice for a wide range of applications including industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

Key Features:

  • CPU Core: The device is built around the MIPS32 M4K Core, which operates at up to 50 MHz, providing a perfect balance between processing power and power consumption. The core supports MIPS16e mode for compact code size and microMIPS mode for a performance boost.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of RAM, offering ample space for application code and data storage.
  • Digital Communication: This microcontroller includes a variety of communication peripherals such as I²C, SPI, and UART for easy data transfer and interfacing with other components.
  • Timers and PWM: Multiple 16-bit timers, input capture, and output compare units, as well as PWM channels, provide the necessary tools for precise timing operations and control applications.
  • Analog Features: The device features a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing it to interface with analog sensors and devices.
  • Package: The PIC32MX130F256B-V/ML is available in a 28-pin QFN package, which is suitable for space-constrained applications.
  • Operating Voltage: It operates at a voltage range of 2.3V to 3.6V, which helps in maintaining low power consumption.
  • Temperature Range: The microcontroller is designed to function within the industrial temperature range of -40°C to 85°C, ensuring reliable operation under extreme conditions.

Programming and Development:

Microchip offers comprehensive development tools for the PIC32MX130F256B-V/ML, including MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework, which provide developers with a flexible and powerful environment for application development. The microcontroller is also supported by a range of programmer and debugger tools like the MPLAB ICD 4 and MPLAB REAL ICE.

Whether you're designing a sophisticated industrial system or a simple hobbyist project, the PIC32MX130F256B-V/ML microcontroller offers a robust platform with the perfect blend of performance, features, and affordability.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9701 $51.2226
62+ $1.6165 $100.2230
96+ $1.5660 $150.3360
132+ $1.5155 $200.0460
171+ $1.4650 $250.5150
229+ $1.3134 $300.7686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess