EN
  • EN
  • DE

PIC32MX174F256BT-V/MM

Part No PIC32MX174F256BT-V/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28QFN / MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.5V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC32MX174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC32MX174F256BT-V/MMTR,PIC32MX174F256BT-V/MMDKR,PIC32MX174F256BT-V/MMCT
Standard Package 1,600
Win Source Part Number 987651-PIC32MX174F256BT-V/MM
Ultra Librarian 3D Model Ultra Librarian PIC32MX174F256BT-V/MM CAD Model

Description

Microchip Technology PIC32MX174F256BT-V/MM Microcontroller

The PIC32MX174F256BT-V/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This microcontroller is a part of the PIC32MX1XX/2XX series, which is renowned for its rich feature set and flexibility, making it an ideal choice for applications across various industries, including automotive, industrial control, and consumer electronics.

Key Features:

  • Core: The MCU is built around the powerful MIPS M4K 32-bit core, which operates at a maximum frequency of 50 MHz, delivering robust computational performance for complex tasks.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of RAM, providing ample space for code and data storage necessary for intricate applications.
  • GPIO: The device offers extensive general-purpose input/output (GPIO) capabilities with up to 53 programmable pins, enabling it to interface with a wide range of peripherals and sensors.
  • Connectivity: For communication, it supports a variety of interfaces including I2C, SPI, UART, and USB, ensuring versatile connectivity options for different system requirements.
  • Analog Features: The MCU includes integrated analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, providing precise measurement capabilities for sensor data.
  • Timers and PWM: It also features multiple 16-bit timers, and up to 5 Output Compare/PWM units, which are essential for time-related operations and control applications.
  • Temperature Range: This microcontroller is designed to operate over an extended temperature range of -40°C to 85°C, making it suitable for harsh environment applications.
  • Package: The PIC32MX174F256BT-V/MM is available in a compact 64-pin QFN package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC32MX174F256BT-V/MM makes it perfect for a broad array of applications, including but not limited to automation systems, smart sensors, automotive electronics, and portable medical devices. Its robust set of peripherals and interfaces, coupled with its powerful core, ensure that it can meet the requirements of even the most demanding embedded system designs.

With its balance of performance, memory, and rich peripheral set, the PIC32MX174F256BT-V/MM from Microchip Technology stands out as a superior choice for designers looking to push the boundaries of MCU capabilities in their next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,531 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess