EN
  • EN
  • DE

PIC32MX250F128B-50I/ML

Part No PIC32MX250F128B-50I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 28QFN  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC32MX250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 996878-PIC32MX250F128B-50I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128B-50I/ML CAD Model

Description

Microchip Technology PIC32MX250F128B-50I/ML Microcontroller

The PIC32MX250F128B-50I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of features, and a small package. This microcontroller is part of the PIC32MX family, which is well-known for its high-speed MIPS M4K core, providing developers with the power and flexibility to handle complex tasks and algorithms.

Key Features:

  • CPU: The microcontroller features a MIPS M4K 32-bit core with a maximum speed of 50 MHz, offering a balance between power consumption and processing capability.
  • Memory: Equipped with 128 KB of flash memory and 32 KB of RAM, it provides ample space for code storage and efficient data management for real-time applications.
  • I/O and Peripherals: A variety of peripherals including UART, SPI, I2C modules, and up to 35 general-purpose I/O pins, make it highly versatile for interfacing with various external components.
  • ADC: The device includes a 10-bit Analog-to-Digital Converter with up to 9 input channels, allowing for accurate analog signal acquisition.
  • PWM: Integrated PWM modules are available for motor control and other applications requiring precise signal modulation.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Package: The PIC32MX250F128B-50I/ML is offered in a compact 28-pin QFN package, suitable for space-constrained applications.

Applications:

The microcontroller is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Robotics
  • Medical devices

Development Support:

Microchip Technology provides extensive support for development with the PIC32MX250F128B-50I/ML, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE). This ecosystem of tools and resources enables rapid prototyping and streamlined development, helping bring products to market faster.

With its robust feature set, the PIC32MX250F128B-50I/ML microcontroller is an excellent choice for designers looking to leverage the performance and efficiency of the PIC32 architecture in their next project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess