EN
  • EN
  • DE

PIC32MX250F128D-50I/PT

Part No PIC32MX250F128D-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32 M4K
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Family Part Number PIC32MX250F128D
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 755647-PIC32MX250F128D-50I/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128D-50I/PT CAD Model

Description

Microchip Technology's PIC32MX250F128D-50I/PT Microcontroller

The PIC32MX250F128D-50I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the PIC32MX family, which is renowned for its high speed and efficient operation. The PIC32MX250F128D-50I/PT is equipped with a wide array of features that make it an ideal choice for applications in automation, control systems, Internet of Things (IoT), and other sophisticated electronic products.

Key Features:

  • Core: The microcontroller is built around a powerful MIPS M4K Core, running at a clock speed of up to 50 MHz. This core provides the computational horsepower necessary for intensive tasks and real-time processing.
  • Memory: It comes with 128 KB of flash memory and 32 KB of SRAM, providing ample space for code and data storage.
  • Digital I/O Pins: The device boasts 34 programmable I/O pins, allowing for a flexible interface with a wide range of peripherals and sensors.
  • Communication Peripherals: It includes a variety of communication interfaces such as I2C, SPI, and UART, enabling easy connectivity with other devices and systems.
  • Timers and PWM: Multiple 16-bit timers and up to 5 PWM outputs are available, which are essential for tasks like motor control and timing operations.
  • Analog Features: The microcontroller also features an integrated 10-bit ADC with up to 9 input channels, ideal for reading analog sensors and converting their signals for digital processing.
  • USB Connectivity: With a USB 2.0 OTG controller, the PIC32MX250F128D-50I/PT can handle USB communication for a variety of applications, including USB host and device functionalities.
  • Temperature Range: This robust microcontroller operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: It is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for compact designs with space constraints.

The PIC32MX250F128D-50I/PT is a versatile microcontroller that combines speed, memory capacity, and extensive peripheral integration to meet the requirements of complex and demanding applications. Its ability to handle multiple tasks simultaneously and its rich set of features make it a prime choice for designers looking to create efficient and powerful embedded systems.

Whether you are developing consumer electronics, industrial control systems, or advanced communication devices, the PIC32MX250F128D-50I/PT from Microchip Technology offers a reliable and scalable solution that can help you achieve your design goals.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2743 $50.1944
20+ $5.1482 $102.9640
31+ $4.9873 $154.6063
42+ $4.8264 $202.7088
54+ $4.6655 $251.9370
72+ $4.1829 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess