EN
  • EN
  • DE

PIC32MX530F128H-50I/MR

Part No PIC32MX530F128H-50I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000919-PIC32MX530F128H-50I/MR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 32MX
Package Tube
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Oscillator Type Internal
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian PIC32MX530F128H-50I/MR CAD Model

Description

Microchip Technology PIC32MX530F128H-50I/MR Microcontroller

The Microchip Technology PIC32MX530F128H-50I/MR is a high-performance 32-bit microcontroller (MCU) that is a part of the PIC32MX family, designed to deliver the perfect balance between power consumption and processing capability. This microcontroller is ideal for embedded control applications in various industries, including automotive, industrial, medical, and consumer electronics.

At the heart of the PIC32MX530F128H-50I/MR lies a powerful MIPS M4K Core, which operates at a maximum frequency of 50 MHz. The MCU comes equipped with 128KB of Flash memory and 32KB of RAM, providing ample space for complex applications and data storage. The device operates at a voltage range of 2.3V to 3.6V, ensuring flexibility in power-sensitive applications.

One of the standout features of this MCU is its rich set of peripherals. It includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration with other components and systems. Additionally, it supports USB 2.0 for full-speed operation, making it suitable for USB-powered devices.

The PIC32MX530F128H-50I/MR also boasts a 10/100 Ethernet MAC for network connectivity, which is essential for IoT devices and networked applications. Its analog features include a 10-bit ADC with up to 48 channels, providing accurate measurement capabilities for sensor data and other analog inputs.

For security-conscious applications, the microcontroller provides several features to ensure data protection and secure communications, including an on-chip cryptography accelerator for efficient encryption and decryption processes.

The device is housed in a 64-pin QFN package, which is known for its small footprint and suitability for space-constrained applications. The PIC32MX530F128H-50I/MR is also characterized by its extended temperature range, operating reliably from -40°C to +85°C, making it robust enough for harsh environments.

Overall, the Microchip Technology PIC32MX530F128H-50I/MR is a versatile and reliable microcontroller that offers a rich feature set for developers looking to create sophisticated embedded systems with stringent power, space, and performance requirements.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6583 $59.9247
22+ $5.4633 $120.1926
33+ $5.2926 $174.6558
46+ $5.1219 $235.6074
59+ $4.9512 $292.1208
79+ $4.4389 $350.6731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess