EN
  • EN
  • DE

PIC32MX575F256L-80I/BG

Part No PIC32MX575F256L-80I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 121-TFBGA
Case / Package 121-TFBGA (10x10)
Family Name PIC32MX575
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930651-PIC32MX575F256L-80I/BG
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F256L-80I/BG CAD Model

Description

Microchip Technology PIC32MX575F256L-80I/BG Microcontroller

The PIC32MX575F256L-80I/BG is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This microcontroller is part of the PIC32MX family, which is known for its robust architecture, high-speed processing capabilities, and a wide range of integrated features.

Key Features:

  • Core: The device is built around the MIPS M4K Core, which operates at up to 80 MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Peripherals: The microcontroller includes a variety of digital peripherals such as multiple channels of 10-bit Analog-to-Digital Converters (ADCs), Parallel Master Port (PMP), and a range of serial communication modules including UART, SPI, and I2C.
  • Connectivity: Enhanced connectivity options are provided with Ethernet and CAN interfaces, making it suitable for networked applications.
  • Timers and PWM: It features a mix of 16-bit and 32-bit timers, as well as several PWM outputs for precise control over motor and other time-sensitive operations.
  • Package: The PIC32MX575F256L-80I/BG is offered in a 121-pin BGA (Ball Grid Array) package, which is ideal for space-constrained applications.
  • Temperature Range: This microcontroller operates within the industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.
  • Power Management: Multiple power management modes are available to optimize power consumption for various application requirements.

Applications:

The versatility of the PIC32MX575F256L-80I/BG makes it an excellent choice for a broad spectrum of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, and medical devices. Its high-speed processing capabilities and rich set of peripherals enable developers to design sophisticated and feature-rich products.

With the support of Microchip's MPLAB® integrated development environment (IDE) and comprehensive software libraries, development with the PIC32MX575F256L-80I/BG is streamlined, allowing for reduced time-to-market and increased productivity.

Whether you are developing a complex communication system or a high-performance embedded solution, the PIC32MX575F256L-80I/BG microcontroller from Microchip Technology provides the performance, reliability, and flexibility needed to meet the challenges of today's advanced electronic designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess