EN
  • EN
  • DE

PIC32MX775F512L-80I/PF

Part No PIC32MX775F512L-80I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description PIC32MX7XXFXXXX USB, CAN and Ethernet 32-bit Flash Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 1238375-PIC32MX775F512L-80I/PF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX775F512L
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Philippines, Philippines, Taiwan, Taiwan, Taiwan, Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC32MX775F512L-80I/PF CAD Model

Description

Microchip Technology's PIC32MX775F512L-80I/PF Microcontroller

The PIC32MX775F512L-80I/PF is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for advanced applications that require a significant amount of processing power and robust functionality. This powerful microcontroller is a part of Microchip's PIC32MX family, known for its high-speed MIPS M4K core, and is well-suited for a wide variety of applications, including industrial control, audio and speech processing, advanced communications, and connectivity.

Featuring a maximum operating frequency of 80 MHz, the PIC32MX775F512L-80I/PF provides a perfect balance between processing power and power consumption. It is equipped with 512 KB of Flash memory and 128 KB of RAM, allowing for ample space for complex programs and data storage. With its 10/100 Ethernet MAC, CAN bus, and USB 2.0 OTG controller, this MCU offers versatile connectivity options for various communication requirements.

The microcontroller also boasts an impressive array of peripherals, including:

  • Five UART modules for serial communication
  • Six SPI/I2S interfaces for high-speed synchronous serial data transfer
  • Six I2C-bus compatible modules for multi-master serial communication
  • Five 16-bit timers/counters and five input capture modules
  • Five output compare/PWM modules for advanced motor control and LED dimming
  • 16-channel 10-bit Analog-to-Digital Converter (ADC) for analog sensor integration

The PIC32MX775F512L-80I/PF operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Its 100-pin TQFP (Thin Quad Flat Package) allows for a compact design while providing enough pins for interfacing with external components.

Microchip's MPLAB® integrated development environment (IDE) supports the PIC32MX775F512L-80I/PF, offering developers a comprehensive suite of tools for code development, debugging, and programming. Additionally, the MCU is compatible with Microchip's PIC32 peripheral libraries, which simplify the software development process by providing high-level access to the device's peripherals.

Overall, the PIC32MX775F512L-80I/PF is a robust and versatile microcontroller that caters to the needs of engineers and developers looking for a high-performance MCU with extensive connectivity and peripheral options.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 698 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess