EN
  • EN
  • DE

MAX1482ESD-T

Part No MAX1482ESD-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829620-MAX1482ESD-T
Ultra Librarian 3D Model Ultra Librarian MAX1482ESD-T CAD Model

Description

Maxim Integrated MAX1482ESD-T RS-485/RS-422 Transceiver

The MAX1482ESD-T from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication. This device is particularly well-suited for long-distance and high-speed applications where reliable data transmission is essential. The transceiver is capable of operating at speeds up to 2.5Mbps, making it ideal for industrial control systems, networked devices, and data acquisition units.

Encased in a space-saving 14-pin SOIC package, the MAX1482ESD-T operates over a wide supply voltage range of 5V. It features a low quiescent current consumption, which is typically 120µA, making it an energy-efficient choice for portable and remote applications. The device also includes a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus, thus enabling extensive network topologies.

The robust design of the MAX1482ESD-T ensures reliable operation even in harsh environments. It includes integrated protection against electrostatic discharge (ESD) up to ±15kV using the Human Body Model (HBM), safeguarding the transceiver from potential damage due to static electricity. Additionally, the device is equipped with thermal shutdown and short-circuit protection, further enhancing its durability and reliability.

Another feature of the MAX1482ESD-T is its fail-safe receiver, which guarantees a logic-high receiver output when the input is open or shorted, or when the differential input voltages are less than 200mV. This ensures that the receiver output is in a known state during fault conditions.

For systems requiring controlled driver slew rates, the MAX1482ESD-T provides reduced EMI and reflections, making it suitable for sensitive applications. Its pin-compatible upgrades and extended temperature range options offer flexibility for various design requirements.

Overall, the Maxim Integrated MAX1482ESD-T transceiver is a reliable and efficient solution for RS-485 and RS-422 communication, providing robust protection features, low power consumption, and high-speed data transfer capabilities for a broad range of applications.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8376 $58.0512
30+ $3.9694 $119.0820
46+ $3.8454 $176.8884
63+ $3.7213 $234.4419
81+ $3.5973 $291.3813
108+ $3.2251 $348.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess