EN
  • EN
  • DE

PIC32MZ2064DAR176-I/2J

Part No PIC32MZ2064DAR176-I/2J
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000033-PIC32MZ2064DAR176-I/2J
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tray
Speed 200MHz
Core Size 32-Bit Single-Core
Operating Temperature Range -40°C ~ 85°C (TA)
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2064DAR176-I/2J CAD Model

Description

Microchip Technology PIC32MZ2064DAR176-I/2J Microcontroller

The PIC32MZ2064DAR176-I/2J is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This MCU is a member of the PIC32MZ family, renowned for its high computational capabilities and rich feature set to support a wide range of applications, from industrial control systems to sophisticated consumer electronics.

At the heart of the PIC32MZ2064DAR176-I/2J lies a 32-bit MIPS M-Class processor core, which operates at speeds up to 200 MHz, providing the computational power necessary for intensive tasks. The MCU boasts an impressive 2 MB of dual-panel Flash memory and 512 KB of RAM, ensuring ample space for complex software applications and smooth multitasking operations.

This microcontroller is equipped with a variety of peripherals and interfaces, enhancing its versatility. It includes several serial communication modules such as UART, SPI, and I2C, allowing for easy integration into a communication network. Additionally, it features a 10/100 Ethernet MAC with MII/RMII interfaces and a Full-Speed USB 2.0 Device/Host/OTG interface, making it an ideal choice for networked and connected devices.

The PIC32MZ2064DAR176-I/2J also supports a range of analog features, including a 12-bit, 18-channel Analog-to-Digital Converter (ADC) with up to 18 MSPS conversion rate, and a 12-bit Digital-to-Analog Converter (DAC) for precise analog signal generation. Its analog capabilities are further enhanced by analog comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.

Designed for robust operation, the MCU operates across an extended temperature range of -40°C to +85°C and comes in a 176-pin TQFP package. It also integrates advanced security features, including a Cryptographic Engine with a Random Number Generator for secure data encryption and decryption.

For developers, Microchip provides comprehensive software support, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software development framework, which simplifies the process of application development and reduces time to market.

In summary, the PIC32MZ2064DAR176-I/2J microcontroller from Microchip Technology is a powerful and versatile solution for advanced embedded systems, offering a rich set of features and robust performance to meet the challenges of today's complex electronic designs.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5234 $93.0468
3+ $38.1730 $114.5190
5+ $36.9801 $184.9005
6+ $35.7872 $214.7232
8+ $34.5943 $276.7544
10+ $31.0156 $310.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,148 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess