EN
  • EN
  • DE

PIC32MZ2064DAS176-I/2J

Part No PIC32MZ2064DAS176-I/2J
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP / MIPS32® microAptiv™ PIC® 32MZ DAS Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8 + 32MB DDR2 SDRAM
Voltage - Supply (Vcc/Vdd) 1.7V ~ 1.9V
Data Converters A/D 45x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (20x20)
Base Product Number PIC32MZ2064DAS176
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1316795-PIC32MZ2064DAS176-I/2J
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2064DAS176-I/2J CAD Model

Description

Microchip Technology PIC32MZ2064DAS176-I/2J

The PIC32MZ2064DAS176-I/2J is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and power in handling complex embedded system applications. This particular MCU is part of the expansive PIC32MZ family that is designed to cater to the rigorous demands of modern embedded designs.

At the heart of the PIC32MZ2064DAS176-I/2J is a 32-bit MIPS M5150 microAptiv core that can run at speeds up to 200 MHz, providing the computational horsepower necessary for intensive tasks. With 2 MB of Flash memory and 512 KB of RAM, this MCU offers ample space for program storage and efficient operation of applications with complex real-time processing requirements.

The device comes in a 176-pin SMD package, which offers a compact footprint while still providing an extensive range of I/O options for interfacing with peripherals and other devices. Its operating temperature range of -40°C to 85°C ensures reliability and stable performance even in harsh environmental conditions.

Key features of the PIC32MZ2064DAS176-I/2J include:

  • High-Performance CPU: MIPS M5150 microAptiv core capable of 200 MHz operation.
  • Memory: Equipped with 2 MB of Flash and 512 KB of RAM for robust application support.
  • Digital Peripheral Interface: Multiple channels of SPI, I2C, and UART for communication with sensors, actuators, and other microcontrollers.
  • Advanced Analog Features: Integrated ADCs, DACs, and comparators to handle a variety of analog inputs and outputs.
  • Connectivity: Enhanced connectivity options including Ethernet, CAN, and USB modules for versatile networking capabilities.
  • Robust Security: Features like cryptographic engine, random number generator, and unique identifier for secure data transactions.
  • Timers and PWM: Comprehensive timing solutions with a variety of timers, counters, and PWM channels.

This microcontroller is ideal for applications that require significant computational power and connectivity, such as industrial control systems, Internet of Things (IoT) devices, automotive applications, and complex consumer electronics. The PIC32MZ2064DAS176-I/2J is an excellent choice for designers looking for a balance between performance, power consumption, and peripheral integration.

With its advanced features and robust design, the PIC32MZ2064DAS176-I/2J from Microchip Technology stands as a powerful and flexible solution for a wide range of embedded system challenges.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.4655 $55.4655
3+ $45.5102 $136.5306
4+ $44.0880 $176.3520
5+ $42.6658 $213.3290
7+ $41.2436 $288.7052
9+ $36.9770 $332.7930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess