EN
  • EN
  • DE

PIC33FJ32MC204-E/PT

Part No PIC33FJ32MC204-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case QFP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 733410-PIC33FJ32MC204-E/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC33FJ32MC204-E/PT CAD Model

Description

Microchip Technology's PIC33FJ32MC204-E/PT Microcontroller

The PIC33FJ32MC204-E/PT is a high-performance, 16-bit digital signal controller (DSC) that combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. Manufactured by Microchip Technology, this microcontroller is designed to deliver the power and flexibility needed for complex algorithms and control systems in embedded applications.

Key Features:

  • Processing Core: The device is equipped with a modified Harvard architecture C30 (16-bit) CPU, which includes a 24-bit instruction word with a 16-bit data path.
  • Memory: It boasts 32KB of flash memory and 4KB of RAM, providing ample space for application code and data storage.
  • High-Speed PWM: The PIC33FJ32MC204-E/PT features up to 8 channels of high-speed Pulse Width Modulation (PWM), ideal for precise motor control and power conversion applications.
  • Robust Timers: Multiple 16-bit and 32-bit timers provide the necessary tools for timing and control tasks.
  • ADC: A 10-bit Analog-to-Digital Converter (ADC) with multiple channels allows for accurate sensing and measurement of analog signals.
  • Communication Interfaces: It includes a variety of communication peripherals such as UART, SPI, and I2C, enabling easy interfacing with other devices and sensors.
  • Operational Range: The microcontroller operates at a voltage range of 3.0V to 3.6V, with an extended temperature range, making it suitable for industrial applications.
  • Packaging: The device comes in a 44-pin TQFP package, which is ideal for space-constrained applications.

The PIC33FJ32MC204-E/PT is an ideal choice for developers looking for a microcontroller with advanced control features and DSP capabilities. Its comprehensive set of peripherals and interfaces, along with its powerful CPU, provide a solid foundation for applications such as motor control, power management, embedded audio, and IoT devices. Microchip's MPLAB® development environment supports the PIC33FJ32MC204-E/PT, offering tools for code development, programming, and debugging, further simplifying the development process.

Whether you're designing a sophisticated industrial control system or an innovative consumer product, the PIC33FJ32MC204-E/PT from Microchip Technology offers a blend of performance, power efficiency, and versatility that can help bring your project to life.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess