EN
  • EN
  • DE

A40MX04-PL68I

Part No A40MX04-PL68I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 57 I/O 68PLCC  /  series Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series MX
Package Tray
Product Status Obsolete
Number of I/O 57
Number of Gates 6000
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number A40MX04
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 38
Win Source Part Number 1017984-A40MX04-PL68I
Ultra Librarian 3D Model Ultra Librarian A40MX04-PL68I CAD Model

Description

The A40MX04-PL68I is a high-performance, non-volatile FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to deliver flexible and customizable logic solutions for a wide range of applications. This device is part of Microchip's well-established MX family, known for its reliability and ease of use.

Key Features

  • Programmable Logic: The A40MX04-PL68I offers a rich matrix of programmable logic that can be tailored to meet specific design requirements, enabling designers to implement custom logic functions without the need for custom silicon.
  • System Performance: With its high system performance, this FPGA is suitable for applications requiring fast data processing and real-time execution, such as industrial control systems, automotive electronics, and communication devices.
  • In-System Programmability: The in-system programmability feature allows for the device to be reprogrammed in the field, facilitating updates and modifications without needing to replace the hardware, thus ensuring a longer product lifespan.
  • High Density: The device boasts a high-density logic design, providing a substantial amount of logic gates to support complex functions and algorithms.
  • Package Type: Encased in a 68-pin PLCC (Plastic Leaded Chip Carrier), the A40MX04-PL68I is designed for easy integration into a wide variety of board layouts.
  • Temperature Range: This FPGA operates reliably over the industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the A40MX04-PL68I FPGA makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications
  • Consumer electronics
  • Defense and aerospace systems

Conclusion

The Microchip Technology A40MX04-PL68I FPGA is a powerful and adaptable solution for designers and engineers looking to incorporate customizable logic into their systems. Its combination of programmability, performance, and robustness makes it a valuable component for a wide array of sophisticated electronic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess