The PIC93LC56A is a 2Kb Microwire (3-wire) Serial EEPROM with memory organized as either 128 x 16-bit or 256 x 8-bit, brought to you by the renowned Microchip Technology. This EEPROM device offers a versatile storage solution for applications that require efficient and reliable non-volatile memory. It is widely used in a variety of settings, from consumer electronics to industrial automation systems.
Key Features:
- Flexible Organization: Users can choose between the 16-bit and 8-bit memory organization, allowing for optimal data storage based on specific application requirements.
- Low Power Consumption: The PIC93LC56A is designed for power-sensitive applications, featuring a low-power standby mode that significantly reduces power consumption when the device is not in active use.
- Wide Voltage Range: It operates across a voltage range of 2.5V to 5.5V, accommodating various system power supplies and ensuring compatibility with both 3V and 5V systems.
- High Reliability: With an endurance of 1 million erase/write cycles and a data retention period of 200 years, the device promises long-term reliability for critical data storage.
- Self-timed Erase and Write Cycles: The EEPROM features automatic erase-before-write and write cycle timing, eliminating the need for external timing control and simplifying integration into system designs.
- ESD Protection: The PIC93LC56A comes with built-in ESD protection, safeguarding the device against electrostatic discharges and enhancing its durability in harsh environments.
Applications:
The PIC93LC56A is suitable for a wide array of applications, including:
- Automotive systems
- Telecommunications
- Medical devices
- Smart cards
- Portable devices
- Industrial control systems
With its robust feature set and Microchip's commitment to quality, the PIC93LC56A EEPROM is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution. Whether you're working on small-scale projects or sophisticated industrial systems, this EEPROM can meet and exceed the stringent requirements of modern electronic applications.