EN
  • EN
  • DE

PIC93LC66B-I/SN

Part No PIC93LC66B-I/SN
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 276571-PIC93LC66B-I/SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC93LC66B-I/SN CAD Model

Description

Microchip Technology PIC93LC66B-I/SN EEPROM

The PIC93LC66B-I/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is specifically designed to meet the demanding storage requirements of modern electronic systems, providing a reliable and flexible solution for data storage applications.

The device comes in a convenient surface-mount, 8-pin SOIC (Small Outline Integrated Circuit) package, which makes it suitable for use in space-constrained applications. It operates over an industrial temperature range, making it robust for use in environments that are subject to extreme temperatures and conditions.

One of the key features of the PIC93LC66B-I/SN is its support for the industry-standard 3-wire serial interface, which ensures compatibility with a wide range of microcontrollers and processors. This interface facilitates easy integration into existing designs, providing a seamless experience for engineers and designers.

With a memory size of 4 Kbits, the PIC93LC66B-I/SN offers ample space for storing configuration parameters, calibration data, or small application logs. The EEPROM is organized as either 256 x 16-bit or 512 x 8-bit, which allows for flexible data management depending on the specific requirements of the application.

Additional features of the PIC93LC66B-I/SN include:

  • Low-power consumption, which is critical for battery-operated devices.
  • Self-timed write cycle with auto-erase, ensuring data integrity during the write process.
  • Write protect pin to prevent accidental data overwrites.
  • More than 1 million erase/write cycles, guaranteeing a long operational lifespan.
  • Data retention of over 200 years, providing a stable and reliable storage solution.

Whether it's for industrial control systems, medical devices, automotive applications, or consumer electronics, the Microchip PIC93LC66B-I/SN EEPROM offers the performance and reliability that designers need to create sophisticated and durable products. Its robust feature set and ease of use make it an excellent choice for a broad range of data storage applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Lowest to $1.2688
TDK Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
TDK Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess