EN
  • EN
  • DE

PL130-07SC-R

Part No PL130-07SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 200MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Buffer/Driver
Number of Circuits 1
Input LVCMOS, Sine Wave
Output LVCMOS
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.5 V to 3.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1089341-PL130-07SC-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PL130-07
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PL130-07SC-R CAD Model

Description

The PL130-07SC-R is a high-performance, low-power frequency synthesizer from Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This device is part of Microchip's extensive range of PLL (Phase-Locked Loop) based clock generation and distribution products, which are known for their reliability and precision.

With its ability to generate a stable and accurate clock signal, the PL130-07SC-R is an ideal solution for applications in telecommunications, consumer electronics, and embedded systems. Its compact surface-mount package makes it suitable for space-constrained applications while providing robust performance.

Key Features:

  • Low Jitter: The PL130-07SC-R is designed to produce a low-jitter clock output, ensuring high-quality signal integrity for sensitive applications.
  • Flexible Voltage Operation: It operates over a wide voltage range, providing flexibility in different system designs and ensuring compatibility with various logic levels.
  • Programmable: Users can program the output frequency to meet specific system requirements, making it a versatile component for a wide range of applications.
  • High Frequency Range: This device can generate frequencies over a broad range, making it suitable for a variety of uses from microprocessors to communication devices.
  • Temperature Stability: The PL130-07SC-R maintains stable operation over a wide temperature range, ensuring reliable performance in diverse environments.

The PL130-07SC-R also features a power-down mode that significantly reduces power consumption when the device is not in use, contributing to the energy efficiency of the overall system. Its fast lock feature allows quick recovery from power-down events, minimizing delays in system operation.

For designers and engineers looking for a dependable clock solution, the PL130-07SC-R from Microchip Technology offers a blend of performance, power efficiency, and design flexibility. Whether for industrial, commercial, or consumer applications, this frequency synthesizer is engineered to deliver precise clock signals for your sophisticated electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess