EN
  • EN
  • DE

PL502-37QC

Part No PL502-37QC
Manufacturer Microchip Technology
Catalog OEM Souring
Description Low Phase Noise Multiplier VCXO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466663-PL502-37QC
Manufacturer Microchip Technology
Package Tube
PLL Yes
Input Crystal
Output LVCMOS
Number of Circuits 1
Ratio - Input 1:1
Differential - Input No/Yes
Frequency - Max 800MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Grade -
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Ultra Librarian 3D Model Ultra Librarian PL502-37QC CAD Model

Description

The PL502-37QC from Microchip is a high-performance, low phase noise multiplier Voltage Controlled Crystal Oscillator (VCXO), designed for use in telecommunications and precise timing applications. This component excels in environments requiring highly stable and accurate clock signals, such as in high-speed networking equipment, data centers, and telecommunications infrastructure. The low phase noise characteristic of the PL502-37QC minimizes jitter, thereby enhancing the performance of the systems it is used within, particularly where data integrity and transmission quality are paramount. The ability to produce multiple output frequencies from a single reference source allows for greater design flexibility, reducing the overall complexity and cost of the system. The PL502-37QC represents Microchip's commitment to providing high-quality, reliable timing solutions that address the critical needs of sophisticated electronic communications systems.

You May Also Be Interested in

Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess