EN
  • EN
  • DE

PM4359-NI

Part No PM4359-NI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256CABGA / Telecom IC Transceiver 256-CABGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Transceiver
Interface E1, J1, SPI, T1
Number of Circuits 4
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 256-CABGA (17x17)
Standard Package 90 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 890006-PM4359-NI
Ultra Librarian 3D Model Ultra Librarian PM4359-NI CAD Model

Description

The PM4359-NI from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance networking applications. This advanced chip offers a robust feature set that makes it an ideal solution for network infrastructure, ensuring reliable and efficient data communication across various platforms.

Key Features:

  • High-Speed Performance: The PM4359-NI is engineered to handle high data rates, providing fast and efficient processing capabilities that are essential for modern networking demands.
  • Scalability: With its versatile architecture, this product is designed to scale with your network needs, enabling seamless integration into existing systems and easy expansion as your requirements grow.
  • Energy Efficiency: Microchip Technology has incorporated energy-saving features into the PM4359-NI to ensure that it operates with minimal power consumption, reducing operational costs and environmental impact.
  • Robust Reliability: Built to withstand the rigors of intensive network environments, the PM4359-NI promises dependable performance and a long operational lifespan.
  • Advanced Connectivity: Offering support for multiple connectivity options, this chip facilitates the integration of a wide range of network configurations and protocols.

Applications:

The PM4359-NI is suitable for a broad spectrum of applications within the networking sector. It is particularly well-suited for:

  • Enterprise networking systems
  • Data center infrastructure
  • Telecommunications equipment
  • Network switches and routers
  • Wireless infrastructure

Technical Specifications:

Microchip Technology has equipped the PM4359-NI with technical specifications that ensure it meets the needs of demanding network environments. Please refer to the official datasheet for detailed technical information and ensure compatibility with your application.

Quality and Support:

Microchip Technology is known for its commitment to quality and customer support. The PM4359-NI is backed by Microchip's extensive technical support network and rigorous quality assurance processes, providing peace of mind for developers and engineers.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess