EN
  • EN
  • DE

PM5360-BGI

Part No PM5360-BGI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 500
RoHS Compliant
Win Source Part Number 1031799-PM5360-BGI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM5360-BGI CAD Model

Description

The PM5360-BGI is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a testament to Microchip's commitment to delivering high-performance and energy-efficient solutions to meet the ever-evolving needs of the electronics industry.

At the heart of the PM5360-BGI is its advanced architecture designed to cater to a wide range of applications. Whether you're working on telecommunications, networking, or industrial automation, this product provides a reliable and robust foundation for your system. It is especially well-suited for managing power distribution and monitoring tasks, ensuring that your applications run smoothly and efficiently.

Key Features:

  • High Precision: The PM5360-BGI offers exceptional accuracy in power measurement, which is crucial for systems that require precise power monitoring and control.
  • Versatile Connectivity: With a variety of communication interfaces, this product can easily integrate into different system architectures, providing flexibility in design and implementation.
  • Robust Performance: Built to withstand harsh environments, the PM5360-BGI maintains its performance standards even under extreme conditions, making it ideal for industrial applications.
  • Energy Efficient: In line with Microchip's commitment to sustainability, this device is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of your systems.

The PM5360-BGI also comes with comprehensive support from Microchip Technology, including detailed datasheets, application notes, and a dedicated technical support team. This ensures that you can maximize the potential of the product and accelerate your time to market.

In summary, the PM5360-BGI from Microchip Technology is an impeccable choice for professionals seeking a reliable and efficient solution for power management and monitoring. Its blend of precision, connectivity, and durability, backed by Microchip's renowned support, makes it an essential component for a wide array of electronic systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess